EN
  • EN
  • DE

ADM3052BRWZ-REEL7

Part No ADM3052BRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOLATOR 5KV 3CH CAN 16SOIC / Isolated CAN Transceiver with Integrated High Voltage, Bus-Side, Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type CAN
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 1/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADM3052
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812623-ADM3052BRWZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM3052BRWZ-REEL7 CAD Model

Description

ADM3052BRWZ-REEL7 - Isolated CAN Transceiver

The ADM3052BRWZ-REEL7 is a high-speed, isolated CAN (Controller Area Network) transceiver module manufactured by Analog Devices Inc. It is designed to provide robust communication in industrial environments, ensuring reliable data transmission even in the presence of high electromagnetic interference (EMI) or electrical noise.

This transceiver allows for the implementation of a CAN interface that meets the ISO 11898 standard. The ADM3052BRWZ-REEL7 is characterized by its integrated isolation, which is achieved through Analog Devices' iCoupler® technology. This technology provides insulation between the CAN controller and the physical layer of the network, effectively protecting against ground loops and voltage spikes that can cause damage to the system or affect signal integrity.

Key Features:

  • Integrated Isolation: With 2.5 kV RMS signal and power isolation, the ADM3052BRWZ-REEL7 ensures safety and protection across the isolation barrier.
  • High-Speed Operation: It is capable of supporting CAN data rates up to 1 Mbps, making it suitable for high-speed applications.
  • Robust ESD Protection: The device offers ±8 kV ESD protection on the bus pins, safeguarding against electrostatic discharge events.
  • Wide Supply Voltage Range: Operating voltage range from 3.0 V to 5.5 V allows for flexibility in various system designs.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage from overheating.

The ADM3052BRWZ-REEL7 is offered in a wide body, 16-lead SOIC package, which is suitable for space-constrained applications. Its packaging as a REEL7 indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.

With its combination of robustness, high-speed performance, and integrated isolation, the ADM3052BRWZ-REEL7 is an ideal choice for industrial automation, automotive networks, and other applications requiring reliable CAN communication under harsh conditions.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3087 $53.0870
23+ $4.3559 $100.1857
36+ $4.2198 $151.9128
49+ $4.0837 $200.1013
64+ $3.9475 $252.6400
85+ $3.5392 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess