EN
  • EN
  • DE

ADM7155ARDZ-04-R7

Part No ADM7155ARDZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 600MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 600mA 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADM7155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7155ARDZ-04-R7CT, ADM7155ARDZ-04-R7DKR, ADM7155ARDZ-04-R7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844322-ADM7155ARDZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADM7155ARDZ-04-R7 CAD Model

Description

ADM7155ARDZ-04-R7 - Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7155ARDZ-04-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver a precise voltage supply with ultra-low noise performance and high power supply rejection ratio (PSRR). This component is specifically engineered to meet the stringent demands of RF and analog circuits, providing a clean and stable power source that can significantly enhance the performance of sensitive electronic systems.

Key Features:

  • Ultra-Low Noise Output: With an output noise as low as 1.0 µV RMS over a 10 Hz to 100 kHz bandwidth, the ADM7155 is ideal for noise-sensitive applications such as PLLs, VCOs, ADCs, DACs, and high-speed amplifiers.
  • High PSRR: It offers excellent power supply rejection, minimizing the impact of supply noise on the output voltage. The ADM7155 maintains a high PSRR of 80 dB up to 10 kHz, ensuring a clean supply even in the presence of significant input noise.
  • Adjustable Output Voltage: The output voltage range is adjustable from 1.5 V to 5.5 V via an external resistor divider, providing design flexibility for various applications.
  • Low Dropout Voltage: The regulator features a low dropout voltage, making it suitable for applications with a small difference between the input and output voltage.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator from damage due to excessive heat.
  • Package and Temperature Range: The ADM7155ARDZ-04-R7 is offered in an 8-lead SOIC package and is rated for operation over the -40°C to +125°C temperature range, making it suitable for industrial and automotive applications.

Applications:

The ADM7155ARDZ-04-R7 is ideal for powering high-performance analog circuits, RF systems, and other applications where power integrity is crucial. Its excellent noise performance and high PSRR make it a perfect choice for:

  • Wireless Infrastructure
  • Medical Imaging Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Aerospace and Defense Electronics

With its robust design and flexible voltage options, the ADM7155ARDZ-04-R7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and stability of their sensitive electronic systems.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3270 $63.9810
6+ $17.4990 $104.9940
9+ $16.9522 $152.5698
13+ $16.4054 $213.2702
16+ $15.8585 $253.7360
22+ $14.2180 $312.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess