EN
  • EN
  • DE
  • IT

ADM3052BRWZ

Part No ADM3052BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOLATOR 5KV 3CH CAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type CAN
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 1/2
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 086292-ADM3052BRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3052BRWZ CAD Model

Description

ADM3052BRWZ: Isolated CAN Transceiver by Analog Devices Inc.

The ADM3052BRWZ from Analog Devices Inc. is a robust, high-speed, isolated CAN (Controller Area Network) transceiver that ensures reliable data communication in industrial environments where high electromagnetic interference (EMI) and large ground loop voltages are prevalent. This component is designed to provide bidirectional signal isolation for the CAN communication protocol, which is widely used in automotive systems, industrial automation, and control networks.

Key Features:

  • Isolation: The ADM3052BRWZ offers an impressive isolation rating of 2500 Vrms, providing safety and protection for sensitive electronics against high voltage transients, which can be common in harsh industrial settings.
  • Integrated Isolated DC-to-DC Converter: It comes with an integrated isolated DC-to-DC converter, simplifying the power supply design by eliminating the need for a separate isolated power source for the CAN side of the transceiver.
  • Data Rates: This transceiver supports CAN data rates up to 1 Mbps, making it suitable for high-speed data transfer applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +105°C, the ADM3052BRWZ is capable of performing reliably in extreme temperature environments.
  • Package: Available in a wide-body, 16-lead SOIC package, this transceiver is designed for space-saving on PCBs while still providing adequate creepage and clearance distances required for the specified isolation voltage.

Applications:

The versatility of the ADM3052BRWZ makes it an excellent choice for a variety of applications that require reliable isolation and robust performance, such as:

  • Industrial Field Buses
  • DeviceNet Applications
  • Automotive Networks
  • Building Automation
  • Factory Automation and Control

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADM3052BRWZ is no exception. It is built to meet stringent industry standards, ensuring longevity and consistent performance. Whether it's being used in a critical control system or as part of a vehicle's onboard network, this isolated CAN transceiver is engineered to maintain signal integrity and provide reliable communication in the face of electrical noise and potential ground differences.

For more detailed specifications and application guidance, designers are encouraged to refer to the ADM3052BRWZ datasheet and product support resources provided by Analog Devices Inc.

You May Also Be Interested in

Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $3.1695
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $1.8063
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.5228

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1275 $57.7850
30+ $3.8613 $115.8390
46+ $3.7281 $171.4926
65+ $3.4618 $225.0170
85+ $3.3288 $282.9480
106+ $3.1956 $338.7336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess