EN
  • EN
  • DE
  • IT

MAX6740XKVRD3+T

Part No MAX6740XKVRD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR MGMT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6740
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705936-MAX6740XKVRD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6740XKVRD3+T CAD Model

Description

The MAX6740XKVRD3+T is a low-power, voltage supervisory IC from Maxim Integrated, designed to enhance the reliability of power-sensitive systems. This compact and efficient device is a perfect solution for monitoring power supply voltages and ensuring that systems operate within specified voltage thresholds.

Key Features

  • Voltage Monitoring Precision: The MAX6740XKVRD3+T offers precise voltage monitoring, ensuring that systems are protected from undervoltage and overvoltage conditions. This accuracy is essential for the stable operation of sensitive electronic equipment.
  • Low Power Consumption: With its design optimized for energy efficiency, this supervisory IC consumes minimal power, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Compact SOT Package: The device comes in a small SOT23 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability.
  • Adjustable Voltage Thresholds: Users can set the voltage threshold levels according to their specific requirements, providing flexibility and customization for various applications.
  • Manual Reset Input: The inclusion of a manual reset input allows users to initiate a system reset, offering additional control over the system's operation.

Applications

The MAX6740XKVRD3+T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Microprocessor, Microcontroller, and DSP Monitoring
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6740XKVRD3+T is no exception. Customers can expect robust performance and dedicated support for their voltage monitoring needs. With Maxim's reputation in the industry, users can integrate this supervisory IC into their designs with confidence, knowing they are backed by a leader in analog and mixed-signal engineering.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess