EN
  • EN
  • DE

ADM3057EBRWZ-RL

Part No ADM3057EBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ISOL HALF 1/1 20SOIC / 1/1 Transceiver, Isolated CAN 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Type Transceiver, Isolated
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 12Mbps
Voltage - Supply 0.5V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADM3057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADM3057EBRWZ-RLCT,505-ADM3057EBRWZ-RLTR,-2735-ADM3057EBRWZ-RLDKR,505-ADM3057EBRWZ-RLCT,ADM3057EBRWZ-RL-ND,505-ADM3057EBRWZ-RLDKR
Standard Package 1,000
Win Source Part Number 1043540-ADM3057EBRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADM3057EBRWZ-RL CAD Model

Description

ADM3057EBRWZ-RL Signal and Power Isolated CAN Transceiver

The ADM3057EBRWZ-RL, a robust signal and power isolated CAN transceiver from Analog Devices Inc., is designed to provide reliable data communication in industrial, automotive, and high-noise environments. This product ensures integrity and security in your data transmission, making it an ideal choice for critical applications where signal integrity cannot be compromised.

Constructed with Analog Devices Inc.'s iCoupler® technology, the ADM3057EBRWZ-RL integrates signal and power isolation in a single package, offering significant advantages in terms of space and reliability over traditional optocoupler-based solutions. The device supports the Controller Area Network (CAN) protocol as specified in the ISO 11898 standard, making it suitable for a wide range of applications in vehicle networks, industrial automation systems, and other demanding environments.

The transceiver's isolation provides 2500 Vrms of isolation for 60 seconds per UL 1577, which is crucial for protecting sensitive electronics from high voltage transients and ground loop currents that can cause damage or data corruption. With an extended temperature range of -40°C to +125°C, the ADM3057EBRWZ-RL is built to operate reliably in harsh conditions.

Key features of the ADM3057EBRWZ-RL include:

  • Integrated iCoupler technology providing signal and power isolation
  • Compliance with ISO 11898 standard for CAN communication
  • 2500 Vrms isolation rated for 60 seconds (per UL 1577)
  • Extended temperature range for operation in extreme environments
  • Low power operation with a 5 V supply voltage
  • High-speed data rates up to 1 Mbps
  • Thermal shutdown protection
  • ESD protection up to ±8 kV contact discharge for robust performance

With its combination of high-speed communication capability, strong ESD protection, and thermal shutdown protection, the ADM3057EBRWZ-RL ensures that your system maintains operational integrity under stress. Whether you are developing applications for industrial control, vehicle bus systems, or any other environment where signal and power isolation is a must, this CAN transceiver is engineered to meet your demands.

Available in a compact, surface-mount package, the ADM3057EBRWZ-RL is designed for easy integration into your design, saving you space on your PCB and reducing the complexity of your system.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8349 $50.5047
8+ $13.8132 $110.5056
12+ $13.3816 $160.5792
16+ $12.9499 $207.1984
20+ $12.5183 $250.3660
27+ $11.2233 $303.0291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess