EN
  • EN
  • DE

ADM3066EBRMZ

Part No ADM3066EBRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP / 1/1 Transceiver Half RS485 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353967-ADM3066EBRMZ
Ultra Librarian 3D Model Ultra Librarian ADM3066EBRMZ CAD Model

Description

ADM3066EBRMZ - Full-Featured RS-485 Transceiver from Analog Devices Inc.

The ADM3066EBRMZ is a high-performance, full-featured RS-485/RS-422 transceiver designed by Analog Devices Inc. to facilitate robust communication in challenging industrial environments. Encased in a compact 10-lead MSOP package, this transceiver is engineered to address the needs for high-speed data transmission over long distances with reduced electromagnetic emissions and increased immunity to electrical noise.

Key Features

  • Extended Data Rate: Capable of supporting data rates up to 20 Mbps, the ADM3066EBRMZ is ideal for applications requiring fast and reliable data exchange.
  • Integrated ESD Protection: With ±8 kV contact discharge and ±15 kV air-gap discharge protection (IEC 61000-4-2), the device ensures enhanced robustness against electrostatic discharges.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, thereby ensuring long-term reliability.
  • Reduced Power Consumption: The transceiver includes a low power shutdown mode, which significantly reduces power consumption when the device is idle or not in use.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a known state of logic high (V<sub>OH) on the receiver output when the inputs are open, shorted, or idle, providing additional reliability in fault conditions.
  • Half-Duplex Configuration: The ADM3066EBRMZ operates in a half-duplex mode, allowing bidirectional communication over a single pair of wires, which helps reduce the number of wires needed for data transmission.

Applications

The versatility of the ADM3066EBRMZ makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Remote data acquisition
  • Point-of-sale systems

With its high-speed operation, robust protection features, and low power consumption, the ADM3066EBRMZ from Analog Devices Inc. is an excellent choice for system designers looking to implement reliable RS-485/RS-422 communication interfaces in their products. Its small footprint and integrated protection features make it a space-efficient and durable solution for demanding industrial environments.

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $2.3582
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.8206
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5351
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.5718

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5938 $51.5628
15+ $7.0513 $105.7695
22+ $6.8310 $150.2820
31+ $6.6106 $204.9286
40+ $6.3903 $255.6120
53+ $5.7292 $303.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess