EN
  • EN
  • DE

ADM3070EARZ-REEL7

Part No ADM3070EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1140726-ADM3070EARZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM3070E
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3070EARZ-REEL7 CAD Model

Description

ADM3070EARZ-REEL7 - High-Speed, Half-Duplex, RS-485/RS-422 Transceiver

The ADM3070EARZ-REEL7 is a robust, high-speed, half-duplex RS-485/RS-422 transceiver designed to operate in demanding environments by Analog Devices Inc. This transceiver is capable of achieving data rates of up to 3.3 Mbps, making it suitable for high-speed communication in industrial, networking, and automation applications.

Key Features:

  • High Data Rates: Capable of transmitting data at speeds up to 3.3 Mbps, the ADM3070EARZ-REEL7 is ideal for applications that require fast data transfer.
  • Extended Temperature Range: This transceiver operates reliably over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environmental conditions.
  • ESD Protection: It features ±15 kV ESD protection on RS-485 input/output pins, providing robust protection against electrostatic discharge events.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Low Power Consumption: With a low quiescent current, the ADM3070EARZ-REEL7 is suitable for power-sensitive applications.
  • Half-Duplex Operation: This transceiver is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a logic high output if the inputs are open or shorted.
  • RoHS Compliant: The product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in regions with strict RoHS regulations.

Applications:

  • Industrial Control
  • Building Automation
  • Factory Automation
  • Process Control Systems
  • Networked Security Systems

The ADM3070EARZ-REEL7 is offered in a compact 8-lead SOIC package and is part of a tape and reel packaging option, denoted by the "REEL7" suffix, making it suitable for automated assembly processes. With its combination of high-speed data transmission, robust protection features, and reliable performance in extreme temperatures, the ADM3070EARZ-REEL7 is an excellent choice for designers seeking a dependable RS-485/RS-422 transceiver solution.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5792 $50.2128
22+ $4.5779 $100.7138
34+ $4.4348 $150.7832
47+ $4.2917 $201.7099
61+ $4.1487 $253.0707
81+ $3.7195 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess