EN
  • EN
  • DE

ADM3071EARZ

Part No ADM3071EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 3.3V FD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014586-ADM3071EARZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM3071EARZ CAD Model

Description

The ADM3071EARZ is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate bidirectional data communication on balanced transmission lines. Compliant with RS-485 and RS-422 standards, this device is capable of operating at data rates up to 3.3 Mbps, making it an ideal choice for industrial applications where reliable data transmission is required in harsh environments.

Key Features

  • High Data Rate: Supports data rates up to 3.3 Mbps, ensuring efficient data transmission for industrial networks.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, suitable for challenging operating conditions.
  • ESD Protection: Features ±15 kV ESD protection on the transceiver's bus pins, providing robustness against electrostatic discharges.
  • Thermal Shutdown: Equipped with a thermal shutdown mechanism to protect against excessive power dissipation and prevent damage from over-temperature conditions.
  • Half-Duplex Operation: Designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Low Power Consumption: Exhibits low power consumption with a 5 V supply, contributing to energy-efficient designs.
  • Fail-Safe Receiver: Ensures a known output state when inputs are open, shorted, or idle, enhancing data integrity.

Applications

The ADM3071EARZ transceiver is versatile and can be employed in a wide range of applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Networked security systems
  • Instrumentation and control

Product Specifications

Parameter Value
Data Rate (Max) 3.3 Mbps
Supply Voltage 5 V
Operating Temperature Range -40°C to +85°C
ESD Protection ±15 kV
Package 8-SOIC

With its combination of speed, robustness, and reliability, the ADM3071EARZ transceiver from Analog Devices Inc. is an excellent choice for designers seeking to enhance their data communication systems.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8986 $58.4090
160+ $0.7380 $118.0800
245+ $0.7149 $175.1505
335+ $0.6918 $231.7530
435+ $0.6687 $290.8845
580+ $0.5994 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess