EN
  • EN
  • DE

R5F100ADASP

Part No R5F100ADASP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834897-R5F100ADASP
Ultra Librarian 3D Model Ultra Librarian R5F100ADASP CAD Model

Description

The Renesas R5F100ADASP is a microcontroller from the RL78/G13 series. This series is known for its excellent balance of low power consumption and high performance, making it suitable for a wide array of applications, particularly in battery-operated and energy-conscious devices. The RL78 core provides efficient processing capabilities while minimizing energy usage.

Applications

  • Home Appliances: Control panels for refrigerators, washing machines, and other household devices.
  • Industrial Control: Motor control, sensor interfaces, and data acquisition systems.
  • Healthcare Devices: Portable medical equipment, such as blood glucose meters and patient monitoring systems.
  • Smart Meters: Electricity, water, and gas meters with advanced communication capabilities.
  • Security Systems: Alarm panels, access control systems, and intrusion detection devices.

Features

  • RL78 Core: High-performance, low-power 16-bit microcontroller core.
  • Low Power Consumption: Optimized for battery-operated applications with various power-saving modes.
  • On-Chip Memory: Includes Flash memory and SRAM for program storage and data manipulation.
  • Timers and PWM: Multiple timers and PWM channels for motor control, lighting control, and other time-sensitive applications.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog Peripherals: Includes ADC and DAC for analog signal processing.
  • Temperature Sensor: Integrated temperature sensor for environmental monitoring.

Benefits

  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Versatile Functionality: Wide range of peripherals supports diverse application requirements.
  • Cost-Effective Solution: Integrated features reduce the need for external components, lowering system costs.
  • Simplified Development: Comprehensive development tools and software libraries facilitate rapid prototyping and development.
  • Enhanced System Reliability: Robust design and built-in safety features ensure reliable operation in demanding environments.

Additional Details

The R5F100ADASP operates within a specified voltage range, typically between 1.6V and 5.5V, making it compatible with various power sources. The specific amount of Flash memory and SRAM varies depending on the package and configuration. The operating temperature range is typically between -40°C and +85°C. Detailed specifications, including pinout diagrams, electrical characteristics, and software examples, can be found in the Renesas datasheet for the RL78/G13 family. The microcontroller is often available in various package options, such as LQFP and QFN, to accommodate different board layout requirements.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess