EN
  • EN
  • DE
  • IT

ADM3232EARNZ-REEL

Part No ADM3232EARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1647+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751747-ADM3232EARNZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3232EARNZ-REEL CAD Model

Description

ADM3232EARNZ-REEL by Analog Devices Inc.

The ADM3232EARNZ-REEL is a high-performance, low-voltage, dual-channel RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This product is specifically designed to operate with a single 3.3 V power supply, making it an ideal choice for portable and compact devices where power efficiency is a critical factor.

With its integrated ESD (Electrostatic Discharge) protection, the ADM3232EARNZ-REEL is capable of withstanding up to ±15 kV on the RS-232 input/output lines, ensuring robust performance and reliability even in harsh electrical environments. This feature significantly enhances the durability of the end product and provides peace of mind for manufacturers and consumers alike.

The device comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is designed for space-constrained applications. The "REEL" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, thus streamlining the assembly workflow for high-volume production.

The ADM3232EARNZ-REEL transceiver is equipped with two drivers and two receivers, supporting full-duplex communication, which is essential for applications requiring simultaneous data transmission and reception. This makes it a versatile choice for a variety of communication interfaces, including data terminals, PDAs, GPS receivers, and other devices that utilize RS-232 protocols.

Furthermore, the device boasts a low dropout transmitter output stage, enabling true RS-232 performance from a 3.3 V supply with a nominal data rate of 250 kbps. This combination of low power consumption and high data rate capability makes the ADM3232EARNZ-REEL a highly efficient solution for battery-powered and portable applications.

Analog Devices Inc. has a reputation for producing high-quality integrated circuits, and the ADM3232EARNZ-REEL is no exception. Its reliable performance, ESD protection, and low-voltage operation make it an excellent choice for designers seeking a transceiver that meets stringent power and space requirements without compromising on functionality or robustness.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
90+ $1.2463 $112.1670
140+ $1.2042 $168.5880
200+ $1.1200 $224.0000
260+ $1.0780 $280.2800
325+ $1.0359 $336.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,940 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess