EN
  • EN
  • DE

ADM3252EABCZ

Part No ADM3252EABCZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual Transmitter/Receiver RS-232 44-Pin CSBGA Tray / DGTL ISO 2.5KV 4CH RS232 44BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 460Kbps
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-CSPBGA (12x12)
Win Source Part Number 085145-ADM3252EABCZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM3252E
Introduction Date April 04, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM3252EABCZ CAD Model

Description

ADM3252EABCZ - Isolated USB Dual-Channel Transceiver

The ADM3252EABCZ is a state-of-the-art, high-speed, 2.5 kV fully isolated, dual-channel USB transceiver module from Analog Devices Inc. This innovative product provides a robust USB interface with isolation between the USB host controller and the USB device. It is designed to ensure reliable data communication in harsh industrial environments where electromagnetic interference (EMI) and ground loops can compromise data integrity.

The device integrates Analog Devices' iCoupler® technology to combine high-speed CMOS and monolithic air core transformer technology, which provides significant advantages over optocoupler-based solutions. This technology enables the ADM3252EABCZ to operate at USB 2.0 full-speed rates of 12 Mbps with low power consumption and minimal propagation delay.

The ADM3252EABCZ comes in a compact, surface-mount, 16-lead, wide-body SOIC package, making it suitable for space-constrained applications. The module features an ESD protection of ±15 kV on the USB transceiver to safeguard against electrostatic discharges. Additionally, it operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

This product is ideal for industrial applications that require USB connectivity with reinforced isolation, such as industrial PCs, USB port hubs, and test equipment. The isolation barrier not only protects the hardware but also ensures the safety of sensitive control electronics from high voltage spikes and transients.

Key features of the ADM3252EABCZ include:

  • Integrated isolated DC-to-DC converter
  • 2.5 kV RMS isolation for 1 minute per UL 1577
  • USB 2.0 full-speed compatible
  • Low power consumption
  • ±15 kV ESD protection on USB data lines
  • Compact 16-lead SOIC package
  • Wide operating temperature range

With its robust design and advanced features, the ADM3252EABCZ is a top choice for engineers looking to incorporate USB interfaces in industrial and medical applications that demand high isolation and immunity to electrical noise.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6009 $67.2018
4+ $27.5700 $110.2800
6+ $26.7084 $160.2504
8+ $25.8468 $206.7744
11+ $24.9853 $274.8383
14+ $22.4006 $313.6084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess