EN
  • EN
  • DE
  • IT

ADM3311EARUZ-REEL7

Part No ADM3311EARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3:5 2.7V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 009008-ADM3311EARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3311EARUZ-REEL7 CAD Model

Description

ADM3311EARUZ-REEL7 - Analog Devices Inc.

The ADM3311EARUZ-REEL7 is a high-performance, low-power, single-transceiver RS-232 interface device from the renowned manufacturer Analog Devices Inc. Designed to operate from a single 3.3V power supply, this interface IC is perfect for applications requiring efficient communication through serial ports.

One of the key features of the ADM3311EARUZ-REEL7 is its low-voltage operation, which allows it to be used in portable devices, such as PDAs, laptops, and other battery-operated equipment, without the need for additional level shifters. The device is capable of running at data rates up to 250 kbps, making it suitable for a wide range of data transmission applications.

This transceiver includes a single driver and a single receiver, which can be connected to the RS-232 port of a microcontroller or any other UART port for serial communication. The ADM3311EARUZ-REEL7 also features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.3V power supply, and a dual charge pump that enables data communication with RS-232 compatible devices without compromising signal quality.

Furthermore, the ADM3311EARUZ-REEL7 is equipped with a 1.0uF external charge pump capacitor, which reduces the board space requirement. The device also includes an automatic power-down function that powers down the on-chip power-supply and driver circuits when a connected peripheral is turned off or the RS-232 cable is removed, thus conserving power for battery-powered systems.

Offered in a compact, 28-lead TSSOP package, the ADM3311EARUZ-REEL7 is provided in tape and reel form, making it ideal for automated manufacturing processes. Analog Devices Inc. ensures that this product meets the stringent quality and reliability standards expected of their components, which makes it a reliable choice for engineers and designers working on serial communication interfaces.

Whether you're designing a new system or upgrading an existing one, the ADM3311EARUZ-REEL7 by Analog Devices Inc. provides a robust, efficient, and cost-effective RS-232 communication solution.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2743 $59.8402
32+ $3.5071 $112.2272
50+ $3.3975 $169.8750
69+ $3.2879 $226.8651
89+ $3.1783 $282.8687
118+ $2.8495 $336.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,383 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess