EN
  • EN
  • DE

ADM3485EARZ

Part No ADM3485EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 HS 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091879-ADM3485EARZ
Family Name ADM3485E
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking, Industrial, Automation & Process Control, HVAC
Ultra Librarian 3D Model Ultra Librarian ADM3485EARZ CAD Model

Description

ADM3485EARZ Transceiver by Analog Devices Inc.

The ADM3485EARZ is a robust, high-speed transceiver from the renowned manufacturer Analog Devices Inc., engineered to facilitate bidirectional data communication on balanced transmission lines. This device is a part of the ADM3485 series, designed to operate in compliance with the EIA/TIA-485-A standard, making it an ideal choice for multipoint communication networks.

Constructed with a differential line driver and a differential input receiver, the ADM3485EARZ offers half-duplex communication, which allows for the transmission and reception of data over two wires. This transceiver is capable of reaching data rates up to 12 Mbps, providing the speed necessary for high-performance serial communication applications.

The device is characterized by its 5.0 V power supply requirement and an extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in varied and harsh environments. The ADM3485EARZ comes in a compact, surface-mountable SOIC-8 package, which is beneficial for space-constrained applications.

Key features of the ADM3485EARZ include:

  • True fail-safe receiver inputs, which guarantee a logic high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Thermal shutdown protection that prevents damage to the device in extreme operating conditions.
  • Low power consumption, with a quiescent current specification of under 600 µA, making it suitable for power-sensitive applications.
  • Enhanced ESD protection, with the receiver inputs and driver outputs protected against ±15kV electrostatic discharge shocks on the human body model (HBM), ensuring robustness in environments prone to ESD events.

Applications for the ADM3485EARZ are diverse and include industrial control systems, building automation, factory automation, and any other systems requiring high-speed, reliable data transmission over long distances with multiple nodes. Its high integration and efficiency make it a go-to solution for engineers designing RS-485/RS-422 communication interfaces.

With its combination of high-speed performance, reliability, and protection features, the ADM3485EARZ from Analog Devices Inc. stands out as a superior choice for your data communication requirements.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7271 $51.8130
75+ $1.4171 $106.2825
110+ $1.3728 $151.0080
155+ $1.3286 $205.9330
195+ $1.2843 $250.4385
265+ $1.1514 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,730 pieces
MOQ: 30 pcs
Order Increment : 5 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess