EN
  • EN
  • DE

ADM3491ARUZ-1REEL

Part No ADM3491ARUZ-1REEL
Manufacturer Analog Devices Inc.
Description Single Transmitter/Receiver RS-422/RS-485 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0730+
Reference case TSSOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722087-ADM3491ARUZ-1REEL
Family Name ADM3491
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3491ARUZ-1REEL CAD Model

Description

ADM3491ARUZ-1REEL by Analog Devices Inc.

The ADM3491ARUZ-1REEL is a remarkable communication solution brought to the market by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADM3491 series, which is known for its robust features and reliable performance in challenging industrial environments.

As a low power differential line transceiver, the ADM3491ARUZ-1REEL is designed to operate using the RS-485 and RS-422 communication standards. This makes it an ideal choice for applications requiring high-speed, bidirectional data communication over long distances and in noisy environments. The device supports data rates up to 3.3 Mbps, allowing for efficient data transfer without compromising signal integrity.

The ADM3491ARUZ-1REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is notable for its space-saving design. This feature is particularly beneficial for designers who are working with limited PCB (Printed Circuit Board) real estate and need to incorporate multiple functionalities into their systems.

One of the key advantages of this product is its enhanced electro-static discharge (ESD) protection. The device is capable of withstanding ESD strikes up to ±15 kV on the transceiver's bus pins, providing an extra layer of security against unexpected electrical discharges that could potentially damage the system.

Furthermore, the ADM3491ARUZ-1REEL boasts a wide operating voltage range from 3.0 V to 3.6 V, which allows for flexibility in various power supply scenarios. Its low power consumption is also a significant benefit, particularly for battery-powered devices or energy-sensitive applications.

With its thermal shutdown protection feature, the ADM3491ARUZ-1REEL ensures that the device operates within safe temperature limits, thereby preventing thermal-related failures and extending the life of the product.

In summary, the ADM3491ARUZ-1REEL from Analog Devices Inc. is a highly reliable and efficient solution for applications requiring robust RS-485/RS-422 communication. Its combination of high-speed data transmission, compact packaging, ESD protection, and low power consumption makes it an excellent choice for a wide range of industrial, commercial, and communication systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess