EN
  • EN
  • DE

ADM4850ACPZ-REEL7

Part No ADM4850ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 1/1 Transceiver Half RS422, RS485
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Family Name ADM4850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM4850ACPZREEL7, ADM4850ACPZ-REEL7TR, ADM4850ACPZ-REEL7DKR, ADM4850ACPZ-REEL7CT, ADM4850ACPZ-REEL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860143-ADM4850ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM4850ACPZ-REEL7 CAD Model

Description

ADM4850ACPZ-REEL7 - Low Power, Slew Rate Limited, Half-Duplex, RS-485/RS-422 Transceiver

The ADM4850ACPZ-REEL7 is a high-performance integrated circuit designed by Analog Devices Inc., crafted to facilitate robust communication on RS-485 and RS-422 networks. This half-duplex transceiver is packaged in a compact, lead-free 8-lead LFCSP (Lead Frame Chip Scale Package) and is provided on a 7-inch reel, making it suitable for automated assembly processes.

With its emphasis on power efficiency, the ADM4850ACPZ-REEL7 operates on a single 5V power supply and features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use. This makes the device particularly well-suited for battery-powered applications and those requiring energy-conscious designs.

The transceiver incorporates a slew rate limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission over long cable runs. The slew rate limiting feature also allows for up to 256 transceivers on the bus, making it an excellent choice for complex network topologies.

Key features of the ADM4850ACPZ-REEL7 include:

  • Full compliance with EIA RS-485 and RS-422 standards.
  • Half-duplex differential data transmission and reception.
  • Driver slew rate limiting for reduced EMI and reflections.
  • Thermal shutdown protection to prevent damage from excessive power dissipation.
  • Extended common-mode range for improved noise immunity.
  • High data rates of up to 500 kbps.
  • Fail-safe receiver inputs ensure a known state if inputs are open or shorted.
  • ESD protection on RS-485 input/output pins exceeding ±15 kV.

Applications for this transceiver span across various fields including industrial control, building automation, and networked security systems, where reliable data communication is vital. The ADM4850ACPZ-REEL7's robust design ensures that it can withstand the harsh conditions often encountered in these environments, while delivering the high performance expected from Analog Devices Inc. products.

Whether you're designing a new system or upgrading an existing one, the ADM4850ACPZ-REEL7 offers a blend of performance, power efficiency, and reliability, making it a smart choice for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess