EN
  • EN
  • DE

ADG919BRMZ-REEL7

Part No ADG919BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW SPDT 2:1 REFL MUX 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 37dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 17dBm (typ) P1dB
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 1.65 V ~ 2.75 V
RF Type General
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758448-ADG919BRMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADG919
Introduction Date September 09, 2002
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG919BRMZ-REEL7 CAD Model

Description

Product Overview: ADG919BRMZ-REEL7

The ADG919BRMZ-REEL7 is a high-performance, RF (Radio Frequency) switch manufactured by Analog Devices Inc. Designed for use in a wide range of applications, this switch is an ideal component for systems requiring an efficient, reliable means of RF signal routing.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF applications.
  • Low Insertion Loss: It provides minimal signal attenuation, ensuring a high-quality signal transmission.
  • High Isolation: The switch offers excellent isolation between ports, which is critical for reducing signal interference.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power management within the system.
  • CMOS/TTL Logic Compatible: The control inputs are compatible with both CMOS and TTL logic levels, allowing for easy integration with a wide range of control circuits.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the latest RoHS directives for the reduction of hazardous substances.

Applications

The ADG919BRMZ-REEL7 is versatile and can be used in various applications, including but not limited to:

  • Wireless infrastructure
  • RF test equipment
  • Base station systems
  • Communication systems
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG919BRMZ-REEL7 is no exception. It is designed to meet the stringent requirements of the most demanding RF applications. The device is supplied in a compact MSOP (Mini Small Outline Package) and is available on a 7-inch reel, making it suitable for automated assembly processes.

Ordering Information

The ADG919BRMZ-REEL7 is available for order in various quantities suitable for both prototyping and large-scale production. For detailed pricing and availability, contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8445 $54.9115
16+ $6.4366 $102.9856
25+ $6.2354 $155.8850
34+ $6.0343 $205.1662
43+ $5.8331 $250.8233
58+ $5.2297 $303.3226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess