EN
  • EN
  • DE

ADM485ARZ1

Part No ADM485ARZ1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Meets EIA RS-485 standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140815-ADM485ARZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM485ARZ1 CAD Model

Description

Product Overview: ADM485ARZ1 by Analog Devices Inc.

The ADM485ARZ1 is a high-performance, low-power differential line transceiver designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of the ADM485 family and is specifically engineered to facilitate bidirectional data communications on multipoint bus transmission lines. It is optimized for balanced and differential transmission lines and conforms to the EIA-485 standard, which makes it an excellent choice for industrial, networking, and automation applications where reliable data transmission is crucial.

Key Features

  • Interface Type: RS-485/RS-422
  • Supply Voltage Range: 5V
  • Data Rate: Up to 5 Mbps
  • Number of Drivers/Receivers: 1/1
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • ESD Protection: Yes

The ADM485ARZ1 is designed for half-duplex communication, which allows for the transmission and reception of data over two wires. This device features a high data transfer rate of up to 5 Mbps, making it suitable for high-speed applications. Its extended temperature range ensures reliable performance under varying environmental conditions, making it a versatile choice for industrial applications.

One of the standout features of the ADM485ARZ1 is its robust ESD protection, which guards the transceiver against electrostatic discharges, enhancing its durability and reliability in harsh environments. The device's low power consumption is also a significant advantage, as it helps to reduce the overall power requirements of the system it is integrated into.

This transceiver comes in a compact 8-SOIC package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly onto printed circuit boards, facilitating ease of integration into various electronic systems.

In summary, the ADM485ARZ1 from Analog Devices Inc. is a high-quality, EIA-485 compliant line transceiver that offers a blend of performance, reliability, and ease of use, making it a go-to solution for engineers and designers working on advanced communication systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess