The ADM5170JP from Analog Devices Inc. is a high-performance, high-speed operational amplifier designed to meet the demanding requirements of precision, fast-operating applications. This operational amplifier is well-suited for tasks that require high bandwidth, fast settling times, and low distortion, making it an ideal choice for use in communication systems, ATE equipment, and high-speed signal processing circuits.
Key Features
- High-Speed Performance: The ADM5170JP boasts a high slew rate and fast settling time, ensuring signals are amplified with minimal delay and high fidelity.
- Low Distortion: With its low harmonic distortion, the ADM5170JP is perfect for audio applications and other systems where signal integrity is paramount.
- Wide Bandwidth: The wide bandwidth of this operational amplifier allows it to handle a broad range of frequencies, making it versatile for various high-speed applications.
- High Output Drive: Capable of delivering high output current, the ADM5170JP can drive heavy loads without compromising performance.
- Stable Operation: Designed for stability, this op-amp maintains consistent performance across a range of operating conditions and applications.
Applications
- Telecommunications
- Automatic Test Equipment (ATE)
- Professional Audio Equipment
- Video and RF Amplification
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Supply Voltage
±5 V to ±15 V
Input Offset Voltage
Typically 1 mV
Slew Rate
2000 V/µs
Gain Bandwidth Product
650 MHz
Output Current
Up to 50 mA
The ADM5170JP is available in a robust package, ensuring reliable operation even in harsh environments. With its combination of speed, precision, and versatility, the ADM5170JP is a superior choice for designers seeking to enhance the performance of their high-speed circuits.