EN
  • EN
  • DE

ADM6315-26D2ART-R

Part No ADM6315-26D2ART-R
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+P
Reference case SOT-143
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722090-ADM6315-26D2ART-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D2ART-R CAD Model

Description

ADM6315-26D2ART-R by Analog Devices Inc.

The ADM6315-26D2ART-R is a highly reliable, low-power supervisory circuit designed by Analog Devices Inc. to monitor power supplies in microprocessor systems. It provides a precise voltage monitoring solution, ensuring that the system operates within safe voltage levels. This product is an essential component for enhancing system reliability and preventing damage due to unexpected voltage fluctuations or power failures.

Key Features:

  • Voltage Monitoring Precision: The ADM6315-26D2ART-R offers a reset threshold voltage of 2.6V, enabling accurate monitoring of power supplies that operate around this voltage level.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set by the user to ensure that the system has adequate time to stabilize before normal operation resumes after a voltage disturbance.
  • Manual Reset Input: An additional manual reset input allows for system resets to be triggered on-demand, providing further control over system operation.
  • High Accuracy: The device is designed to maintain high accuracy, ensuring that the system is reliably monitored and protected at all times.
  • Compact Package: The ADM6315-26D2ART-R comes in a compact SOT-143 package, making it ideal for space-constrained applications.

Applications:

The supervisory circuit is suitable for a wide range of applications, including:

  • Microprocessor/ Microcontroller Systems
  • Portable and Battery-powered Devices
  • Industrial and Automotive Systems
  • Data Communication Equipment
  • Medical Devices

Analog Devices Inc. is renowned for its commitment to high-performance analog, mixed-signal, and digital signal processing integrated circuits. The ADM6315-26D2ART-R is a testament to their dedication to quality and reliability, offering designers a robust power monitoring solution that ensures system stability and performance.

Whether you are designing a critical medical device or a consumer portable gadget, the ADM6315-26D2ART-R provides the security and peace of mind that comes from knowing your system's power supply is under vigilant watch.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess