EN
  • EN
  • DE

ADM6316DZ26ARJZ-R7

Part No ADM6316DZ26ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits with Watchdog
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1140853-ADM6316DZ26ARJZ-R7
Manufacturer Homepage www.analog.com
Family Name ADM6316
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6316DZ26ARJZ-R7 CAD Model

Description

ADM6316DZ26ARJZ-R7 by Analog Devices Inc.

The ADM6316DZ26ARJZ-R7 is a high-quality supervisory circuit from the reputable manufacturer Analog Devices Inc., designed to monitor power supplies in digital systems. This product ensures that the system's voltage levels remain within specific thresholds, thus safeguarding the system from potential damage due to unstable or inadequate power supply.

Key Features:

  • Voltage Monitoring: This device is tailored to monitor a nominal voltage of 2.6V, which is crucial for systems that require a stable voltage level for optimal performance.
  • Reset Output: It features an active-low reset output, which provides a clear indication whenever the monitored voltage falls below the acceptable range. The reset signal helps in initializing the system back into a known state, thus preventing any erratic behavior.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM6316DZ26ARJZ-R7 consumes minimal power, making it an ideal choice for battery-operated devices.
  • Compact Package: The device comes in a compact SOT-23 package, saving valuable board space and making it suitable for high-density circuit designs.
  • High Accuracy: It offers a high level of precision with a tight threshold voltage tolerance, which is essential for applications that demand exact voltage monitoring.
  • Manual Reset: The inclusion of a manual reset input allows for an external trigger to reset the system, providing an additional layer of control for the user.

Applications:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Data Storage Systems
  • Telecommunication and Networking Devices

The ADM6316DZ26ARJZ-R7 supervisory circuit is engineered for reliability and precision, making it an indispensable component for any system that demands vigilant voltage supervision. Its robust design ensures that it can perform consistently across various temperature ranges and operating conditions. Whether it's for consumer electronics, automotive systems, or industrial applications, this product from Analog Devices Inc. delivers the performance and reliability needed to maintain system integrity.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7916 $50.2488
44+ $2.2905 $100.7820
68+ $2.2190 $150.8920
94+ $2.1474 $201.8556
121+ $2.0758 $251.1718
162+ $1.8611 $301.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,332 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess