EN
  • EN
  • DE

ADXL346ACCZ-R2

Part No ADXL346ACCZ-R2
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) to 32 (±16g)
Bandwidth 0.05Hz to 1.6kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.7 V to 2.75 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 105477-ADXL346ACCZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL346ACCZ-R2 CAD Model

Description

The ADXL346ACCZ-R2 is a cutting-edge, high-performance, ultra-low power 3-axis accelerometer produced by Analog Devices Inc., a leader in high-performance signal processing solutions. This compact sensor is designed for mobile device applications and is capable of measuring acceleration with a full-scale range of ±2g, ±4g, ±8g, or ±16g. Its high resolution (13-bit) measurement at 0.001g per LSB enables precise motion sensing through tilt, static and dynamic acceleration, and vibration analysis.

Key Features

  • High Resolution: 13-bit resolution at ±16g with 0.001g/LSB sensitivity.
  • Selectable Range: Offers user-selectable full-scale ranges of ±2g, ±4g, ±8g, and ±16g.
  • Ultra-Low Power Modes: Power-saving features with standby modes for increased battery life in portable devices.
  • Advanced Digital Features: Includes activity/inactivity detection, tap/double tap recognition, and free-fall detection.
  • Flexible Data Rate: Data rates from 0.1 Hz to 3200 Hz are available.
  • Interface Options: I2C or SPI digital interface for easy integration into various systems.
  • Compact Size: Housed in a small and thin 3x3x0.9 mm LFCSP package, it is ideal for space-constrained applications.

Applications

  • Mobile device orientation detection (e.g., smartphones, tablets)
  • Motion-enabled gaming and virtual reality devices
  • Health and fitness monitoring
  • Impact and vibration monitoring in industrial equipment
  • Navigation and dead-reckoning for portable devices
  • Robotic and drone stability systems

Product Details

The ADXL346ACCZ-R2 is part of the ADXL346 family of accelerometers that provide high precision, versatility, and features tailored for mobile device requirements. It operates on a supply voltage of 1.8V to 3.6V, making it an excellent choice for battery-powered applications. The device also boasts proprietary Analog Devices technology that minimizes noise to deliver smooth, high-quality signals.

With its robust design, the ADXL346ACCZ-R2 is engineered to perform reliably in harsh environments, handling shock resistance up to 10,000g. This accelerometer is not only powerful but also user-friendly, with easy-to-use software and support from Analog Devices, making it a top choice for engineers and designers seeking to enhance motion and orientation-based functionalities in their products.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0928 $50.9280
21+ $4.7643 $100.0503
33+ $4.6000 $151.8000
47+ $4.2714 $200.7558
61+ $4.1071 $250.5331
77+ $3.9429 $303.6033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess