EN
  • EN
  • DE

ADM6328-28ARTZ-R7

Part No ADM6328-28ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ultralow Power, 3-Lead, SOT-23 Microprocessor Reset Circuits | IC MPU RESET CIRC 2.8V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADM6328
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140874-ADM6328-28ARTZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6328-28ARTZ-R7 CAD Model

Description

ADM6328-28ARTZ-R7 Supervisory Circuit from Analog Devices Inc.

The ADM6328-28ARTZ-R7 is a highly reliable supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to monitor power supply voltages in microprocessor systems, helping to ensure that the system operates effectively and safely within the specified voltage thresholds.

Featuring a fixed threshold voltage of 2.8V, the ADM6328-28ARTZ-R7 provides a precise voltage monitoring solution for 3V logic systems. When the monitored voltage falls below the 2.8V threshold, the reset output is triggered, which can be used to reset a microprocessor or other digital logic. This reset signal remains active until the voltage recovers and stabilizes, ensuring the system has returned to a safe operating condition before normal operation resumes.

This supervisory circuit comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it offers low power consumption, which is critical for battery-powered devices. The ADM6328-28ARTZ-R7 has an operating temperature range of -40°C to +125°C, allowing it to perform reliably in a wide range of environmental conditions.

Additional features of the ADM6328-28ARTZ-R7 include a manual reset input, which provides an external override of the reset operation, and a reset timeout period that ensures the system has adequate time to stabilize before coming out of reset. The device also boasts a high accuracy threshold, ensuring that the reset function activates precisely when needed.

This supervisory circuit is ideal for use in portable electronics, computers, controllers, and any other system that requires reliable voltage monitoring to protect against unexpected power failures or brown-out conditions. The ADM6328-28ARTZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision-engineered solutions for power management challenges.

For further technical details, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local distributor. This product is available for purchase under the part number ADM6328-28ARTZ-R7.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5865 $59.4895
55+ $2.1222 $116.7210
85+ $2.0559 $174.7515
117+ $1.9896 $232.7832
151+ $1.9233 $290.4183
201+ $1.7243 $346.5843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,871 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess