EN
  • EN
  • DE

ADM6346-44ARTZ-R7

Part No ADM6346-44ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 4.38V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014701-ADM6346-44ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6346-44ARTZ-R7 CAD Model

Description

Analog Devices Inc.'s ADM6346-44ARTZ-R7: A Reliable Voltage Supervisor

The ADM6346-44ARTZ-R7 from Analog Devices Inc. is a highly precise supervisory circuit designed to monitor power supply voltage levels and system voltages in microprocessor-based systems. As a crucial component for ensuring system reliability, this voltage supervisor helps to prevent system failures by resetting the processor whenever the monitored voltage falls below a predefined threshold.

Key Features:

  • Voltage Threshold: The device features a factory-programmed threshold voltage of 4.40V, which is ideal for 5V-powered systems that require a precise monitoring circuit to maintain proper operation.
  • Reset Timeout: It comes with a 140 ms minimum power-on reset timeout duration, which provides ample time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: With its low supply current of 13 µA, the ADM6346-44ARTZ-R7 ensures minimal impact on the overall power budget of the system, making it suitable for power-sensitive applications.
  • Package: The device is available in a compact SOT-23 package, which allows for efficient space utilization on printed circuit boards.
  • Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications:

The ADM6346-44ARTZ-R7 is versatile and can be used in a wide range of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Intelligent Instruments
  • Notebook Computers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADM6346-44ARTZ-R7 is no exception. This voltage supervisor is built to meet high standards, ensuring that it delivers consistent performance and reliability that engineers have come to expect from Analog Devices products.

Whether you're designing a new system or upgrading an existing one, the ADM6346-44ARTZ-R7 is a smart choice for managing your system's power integrity. With its precise voltage monitoring and robust feature set, this component is an essential part of any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess