EN
  • EN
  • DE

ADM6384YKS23D3Z-R7

Part No ADM6384YKS23D3Z-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU RESET SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 122624-ADM6384YKS23D3Z-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS23D3Z-R7 CAD Model

Description

ADM6384YKS23D3Z-R7 by Analog Devices Inc.

The ADM6384YKS23D3Z-R7 is a robust and precise supervisory circuit designed by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is engineered to monitor power supply voltages, ensuring that the system it is integrated into operates within safe voltage thresholds. It plays a crucial role in protecting sensitive electronic equipment from damage due to unexpected voltage spikes or drops.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a fixed threshold voltage of 2.3V, which is ideal for low-voltage applications requiring precise voltage supervision.
  • Form Factor: It comes in a compact, 4-lead SC70 package, making it suitable for space-constrained applications.
  • Reset Output: The ADM6384YKS23D3Z-R7 provides an active-low reset output. This output remains asserted for a minimum of 140ms after the monitored voltage rises above the threshold, ensuring system stability during power-up.
  • Low Power Consumption: It boasts a low power consumption, making it an energy-efficient choice for portable and battery-operated devices.
  • High Accuracy: The supervisory circuit offers high accuracy monitoring, with a threshold accuracy of ±1.5% at room temperature and ±2.5% over the full operating temperature range.

Applications

The ADM6384YKS23D3Z-R7 is particularly useful in a wide range of applications where voltage supervision is critical. This includes:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Embedded systems
  • Data storage systems
  • Telecommunications equipment

Analog Devices Inc. has designed the ADM6384YKS23D3Z-R7 to be a reliable and essential component for systems that cannot afford unexpected downtimes or failures caused by power supply issues. Integrating this supervisory circuit into your design will help ensure system integrity and enhance the overall reliability of your electronic products.

For more detailed technical specifications and application assistance, Analog Devices provides comprehensive datasheets and customer support for the ADM6384YKS23D3Z-R7 supervisory circuit.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess