The ADM660ARUZ-REEL7 is a high-performance, charge pump voltage converter manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This innovative component is designed to provide users with a reliable and efficient solution for voltage conversion applications in various electronic systems.
Key Features
- Voltage Conversion: Capable of converting a positive voltage in the range of 1.5V to 5.5V to the corresponding negative voltage, making it versatile for dual power supply systems.
- High Efficiency: Utilizes a switched-capacitor voltage doubler/inverter to offer high power efficiency, which is crucial for battery-powered devices.
- Low Power Consumption: Features a low quiescent current, which is beneficial for prolonging battery life in portable applications.
- Compact Packaging: Comes in a small-outline, surface-mount package (TSSOP-8), which is ideal for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range, ensuring reliability under various environmental conditions.
Applications
The ADM660ARUZ-REEL7 is suitable for a wide range of applications, including but not limited to:
- Portable devices such as PDAs, laptops, and cameras
- Medical instruments requiring low power consumption
- Operational amplifier systems needing a dual supply from a single battery
- Interface power supply for data acquisition systems
Product Specifications
Parameter
Value
Input Voltage Range
1.5V to 5.5V
Output Voltage Range
-1.5V to -5.5V
Package Type
TSSOP-8
Operating Temperature
-40°C to +85°C
Ordering Information
The ADM660ARUZ-REEL7 is supplied in a "REEL7" format, indicating that it is provided in a tape and reel packaging suitable for automated assembly processes, ensuring efficient handling and manufacturing.