EN
  • EN
  • DE

ADM706SARZ

Part No ADM706SARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93 WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009054-ADM706SARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM706SARZ CAD Model

Description

Analog Devices Inc. ADM706SARZ Supervisor IC

The ADM706SARZ is a robust supervisory circuit manufactured by Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a precise way to manage power-on reset and power-fail functions, ensuring that the system operates reliably. This component is a crucial part of any system that requires high reliability and performance under varying power conditions.

Featuring a low power consumption design, the ADM706SARZ is highly efficient, making it ideal for portable and battery-powered applications. It operates over a wide voltage range and includes a variety of features to safeguard your system's integrity during power-up, operation, and power-down scenarios.

Key Features:

  • Voltage Monitoring: The ADM706SARZ actively monitors the system voltage and provides a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. This ensures that the microprocessor always starts from a clean state.
  • Manual Reset: An external manual reset input allows for a system reset to be initiated at any time, providing additional control to service personnel or system users.
  • Watchdog Timer: A built-in watchdog timer helps to detect and recover from software lock-up conditions. If the microprocessor fails to strobe the watchdog input within a preset timeout period, a system reset is issued.
  • Low Power Consumption: With its low power design, this supervisory circuit minimizes power drain on the system, which is critical for battery-powered devices.
  • Wide Operating Temperature Range: The device is rated for operation over the industrial temperature range, ensuring reliable performance in diverse environments.

Applications:

  • Microprocessor systems
  • Computers and controllers
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems

The ADM706SARZ comes in a small outline package, making it compact and suitable for space-constrained applications. Its reliability and feature set make it an excellent choice for designers looking to enhance the stability and robustness of their power management systems. Analog Devices Inc. is known for its high-quality components, and the ADM706SARZ is no exception, providing the performance and dependability that engineers need for their critical designs.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0436 $52.1800
120+ $0.8563 $102.7560
185+ $0.8296 $153.4760
250+ $0.8028 $200.7000
325+ $0.7761 $252.2325
435+ $0.6958 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,540 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess