EN
  • EN
  • DE

ADM7150ACPZ-3.3-R7

Part No ADM7150ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.3V
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
PSRR 94dB ~ 62dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 713421-ADM7150ACPZ-3.3-R7
Family Name ADM7150
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-3.3-R7 CAD Model

Description

ADM7150ACPZ-3.3-R7 - Low Dropout, High PSRR Linear Regulator

The ADM7150ACPZ-3.3-R7 is a state-of-the-art linear regulator from Analog Devices Inc., renowned for its high performance and reliability. This particular model is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for precision voltage regulation tasks in sensitive electronic circuits.

Key Features

  • High Output Accuracy: The ADM7150ACPZ-3.3-R7 offers excellent output voltage accuracy, ensuring that your circuit receives a stable and precise voltage supply.
  • Low Dropout Voltage: With its low dropout feature, this regulator can maintain regulation with minimal difference between the input and output voltage, enhancing efficiency and saving power.
  • High PSRR (Power Supply Rejection Ratio): An impressive PSRR of up to 78 dB at 1 kHz means that the regulator effectively suppresses variations in the input voltage, delivering a cleaner output.
  • Low Noise: It is designed to produce a low output noise of only 1.0 µVrms (10 Hz to 100 kHz), which is critical for noise-sensitive applications like RF or precision analog circuits.
  • Thermal Protection: The device includes thermal shutdown and short-circuit protection features that safeguard the regulator and your application from damage due to overheating or overcurrent conditions.

Applications

The ADM7150ACPZ-3.3-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • High-performance analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • High-speed transceivers
  • Portable and battery-powered equipment
  • Medical and healthcare systems

Package and Reliability

This LDO comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. Analog Devices Inc. has a reputation for producing robust components, and the ADM7150ACPZ-3.3-R7 is no exception, with a design that ensures consistent performance over a wide temperature range and a long operational lifespan.

Whether you're designing a high-fidelity audio system, a sensitive medical device, or any other application requiring clean and stable power, the ADM7150ACPZ-3.3-R7 is a top-tier choice that combines efficiency, precision, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5893 $58.7679
7+ $16.0733 $112.5131
10+ $15.5710 $155.7100
14+ $15.0687 $210.9618
18+ $14.5664 $262.1952
23+ $13.0596 $300.3708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,493 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess