EN
  • EN
  • DE

ADM7171ACPZ-3.0-R7

Part No ADM7171ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 1A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7171
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7171ACPZ-3.0-R7CT, ADM7171ACPZ-3.0-R7DKR, ADM7171ACPZ-3.0-R7TR, ADM7171ACPZ-3.0-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910545-ADM7171ACPZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADM7171ACPZ-3.0-R7 CAD Model

Description

ADM7171ACPZ-3.0-R7 - High Performance, Low Noise, LDO Voltage Regulator

The ADM7171ACPZ-3.0-R7 is a state-of-the-art low dropout (LDO) voltage regulator from Analog Devices Inc., designed to deliver a fixed 3.0V output from a wide input voltage range. This component is ideal for high-performance applications that require a clean and stable power supply.

Key Features:

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Input Voltage Range: 4.5V to 16V, suitable for a variety of supply sources.
  • Low Dropout: Offers excellent performance even when the input-to-output voltage differential is small.
  • Low Noise: Designed for noise-sensitive applications, it provides a low noise output with a typical noise density of only 1.6 μV/√Hz.
  • High PSRR: High power supply rejection ratio (PSRR) of 70 dB at 10 kHz, ensuring minimal sensitivity to voltage fluctuations on the input supply.
  • Output Current: Capable of supplying up to 1 A of output current.
  • Thermal Performance: Encased in a 8-lead LFCSP (Lead Frame Chip Scale Package) that offers superior thermal performance and a small footprint.
  • Overcurrent and Overtemperature Protection: Features built-in protection mechanisms to safeguard the device and the load.

Applications:

  • High-end audio equipment
  • Precision instrumentation
  • Radios and RF applications
  • Medical devices
  • Data acquisition systems

The ADM7171ACPZ-3.0-R7 is a reliable choice for engineers looking to improve the performance of their sensitive electronic systems. Its combination of low noise, high accuracy, and robust protection features make it an essential component for applications where power integrity is paramount. With its compact LFCSP package, the ADM7171 is also an excellent choice for space-constrained designs.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3376 $51.4272
53+ $1.9181 $101.6593
81+ $1.8581 $150.5061
112+ $1.7982 $201.3984
144+ $1.7383 $250.3152
193+ $1.5584 $300.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess