EN
  • EN
  • DE

ADM7150ACPZ-4.5-R7

Part No ADM7150ACPZ-4.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.5V 800MA 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 800mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7150ACPZ-4.5-R7CT, ADM7150ACPZ-4.5-R7DKR, ADM7150ACPZ-4.5-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910530-ADM7150ACPZ-4.5-R7
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-4.5-R7 CAD Model

Description

ADM7150ACPZ-4.5-R7 - High-Performance LDO Voltage Regulator

The ADM7150ACPZ-4.5-R7 is a state-of-the-art low dropout (LDO) voltage regulator from the renowned manufacturer, Analog Devices Inc. Designed to deliver a stable and precise output voltage, this component is ideal for high-performance applications that require a low noise power supply.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 4.5V, suitable for a variety of digital and analog circuits.
  • High Output Current: It is capable of supplying up to 800mA of output current, making it a versatile choice for powering a wide range of devices.
  • Ultra-Low Noise: With its ultra-low noise performance, the ADM7150ACPZ-4.5-R7 is perfect for sensitive RF or audio applications where power supply noise can affect the performance of the system.
  • High Power Supply Rejection Ratio (PSRR): It boasts an excellent PSRR, ensuring that variations in the input voltage have minimal impact on the output, thereby providing a more stable voltage supply.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating and damage to the regulator and the powered components.
  • Small Package: Housed in a compact 8-lead LFCSP package, the ADM7150ACPZ-4.5-R7 saves valuable board space and is suitable for space-constrained applications.

Applications

The ADM7150ACPZ-4.5-R7 is an excellent choice for powering precision analog devices such as high-speed and high-resolution ADCs, DACs, and PLLs. It is also well-suited for use in portable and battery-powered devices, medical equipment, and industrial instrumentation where power efficiency and minimal noise are crucial.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM7150ACPZ-4.5-R7 is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even in harsh conditions. The LDO's robust design and manufacturing process guarantee a long operational lifespan, making it a trusted power solution for critical applications.

Overall, the ADM7150ACPZ-4.5-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking for a superior power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess