EN
  • EN
  • DE

ADM7151ARDZ-04-R7

Part No ADM7151ARDZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 5.1V
Voltage Dropout (Max) 1.2V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 7 mA
Current - Supply (Max) 12 mA
PSRR 94dB ~ 53dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADM7151
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843120-ADM7151ARDZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADM7151ARDZ-04-R7 CAD Model

Description

Analog Devices ADM7151ARDZ-04-R7 Low Dropout (LDO) Linear Regulator

The ADM7151ARDZ-04-R7 is a high-performance, low dropout (LDO) linear regulator from Analog Devices Inc., designed to provide a stable and clean power supply for precision analog and high-speed digital circuits. With its exceptional noise performance and low output voltage noise, this regulator is ideal for sensitive RF or audio applications where power supply noise can affect the performance and accuracy of the system.

Key Features:

  • Output Voltage: The ADM7151ARDZ-04-R7 provides a fixed output voltage of 4.0V, which is suitable for a variety of applications.
  • High Output Current: Capable of delivering up to 800mA of output current, this LDO can power a wide range of devices.
  • Ultra-Low Noise: With only 1.0 µV RMS of output voltage noise (10 Hz to 100 kHz), this regulator ensures a clean power supply that minimizes interference with sensitive circuitry.
  • High Power Supply Rejection Ratio (PSRR): Exhibits excellent PSRR performance (>70 dB at 10 kHz), which helps to reject voltage fluctuations from the input power supply.
  • Low Dropout Voltage: The device features a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages.
  • Thermal Protection: Includes over-temperature protection to safeguard the regulator from damage due to excessive heat.
  • Wide Operating Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +125°C.

Applications:

  • High-Performance Audio Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • RF and Wireless Infrastructure
  • Medical and Healthcare Systems
  • Test and Measurement Equipment

The ADM7151ARDZ-04-R7 comes in a compact 8-lead SOIC package, making it easy to integrate into a variety of circuit designs. Its robust design and high-quality manufacturing ensure reliable operation even in demanding environments. Whether you're designing a high-fidelity audio system or a precision measurement instrument, the ADM7151ARDZ-04-R7 LDO from Analog Devices Inc. provides the clean, stable power supply your application requires.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5358 $57.2148
13+ $7.8242 $101.7146
20+ $7.5797 $151.5940
28+ $7.3352 $205.3856
36+ $7.0907 $255.2652
48+ $6.3572 $305.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess