EN
  • EN
  • DE

ADM7154ARDZ-3.3-R7

Part No ADM7154ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 600MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 600mA 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADM7154
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7154ARDZ-3.3-R7DKR, ADM7154ARDZ-3.3-R7CT, ADM7154ARDZ-3.3-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910538-ADM7154ARDZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADM7154ARDZ-3.3-R7 CAD Model

Description

ADM7154ARDZ-3.3-R7: Ultra-Low Noise, High PSRR RF Linear Regulator

The ADM7154ARDZ-3.3-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This linear regulator is part of the ADM7154 series, tailored to provide ultra-low noise performance and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features:

  • Output Voltage: Fixed at 3.3V, providing a precise voltage source for consistent operation.
  • Output Current: Capable of delivering up to 600 mA, suitable for a wide range of applications.
  • Ultra-Low Noise: Features an exceptionally low output noise of only 1.0 µV RMS (10 Hz to 100 kHz), which is crucial for maintaining the integrity of sensitive RF and analog signals.
  • High PSRR: Offers excellent power supply rejection ratio of 79 dB at 10 kHz, ensuring that variations in the input voltage do not affect the output voltage, thus providing a more stable and reliable power source.
  • Low Dropout: The device operates with a low dropout voltage, enhancing efficiency and allowing operation with minimal input-to-output voltage differential.
  • Wide Input Voltage Range: Accepts input voltages from 4.5 V to 16 V, making it versatile for various supply voltages.
  • Thermal Overload Protection: Comes with built-in thermal overload protection to safeguard the device from damage due to excessive heat.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from output current overloads.

Applications:

The ADM7154ARDZ-3.3-R7 is particularly well-suited for high-performance applications that demand the highest quality power supply, including:

  • Precision analog-to-digital converters (ADCs)
  • High-speed digital-to-analog converters (DACs)
  • High-frequency oscillators and voltage-controlled oscillators (VCOs)
  • PLLs and clocking circuits
  • Sensitive RF and mixed-signal circuitry

With its robust feature set and superior performance, the ADM7154ARDZ-3.3-R7 from Analog Devices Inc. is the perfect solution for engineers looking to enhance the performance of their sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2860 $58.0020
15+ $6.7988 $101.9820
23+ $6.5863 $151.4849
32+ $6.3739 $203.9648
41+ $6.1614 $252.6174
55+ $5.5240 $303.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess