EN
  • EN
  • DE

ADM7155ARDZ-02-R7

Part No ADM7155ARDZ-02-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 600MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 2.4V
Maximum Dropout Voltage 0.21V at 600mA
Current - Output 600mA
Current - Quiescent (Iq) 7mA
Current - Supply (Maximum) 10mA
PSRR 94dB ~ 61dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC
Part Number Series ADM7155
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808744-ADM7155ARDZ-02-R7
Ultra Librarian 3D Model Ultra Librarian ADM7155ARDZ-02-R7 CAD Model

Description

Product Overview: ADM7155ARDZ-02-R7 by Analog Devices Inc.

The ADM7155ARDZ-02-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This regulator is designed to provide a precise and stable output voltage with a low dropout voltage, making it an ideal choice for sensitive applications requiring a clean power supply.

The device operates from an input voltage range of 4.5 V to 16 V and is capable of delivering up to 600 mA of output current. The ADM7155ARDZ-02-R7 provides a fixed output voltage of 2.0 V, which is highly accurate with only ±1% output voltage error over the full load, line, and temperature range. This accuracy is maintained over time and varying conditions, ensuring reliable performance for critical applications.

The ADM7155ARDZ-02-R7 features an ultra-low dropout voltage, typically just 13.5 mV at 600 mA load, which allows for efficient operation even when the input voltage is very close to the output voltage. This makes it suitable for battery-powered devices where maximizing the use of the available input voltage is crucial. Additionally, the low dropout performance helps in scenarios where minimal heat dissipation is required, thus simplifying thermal management.

This linear regulator also boasts a low noise output, typically 1.0 µV RMS over a 10 Hz to 100 kHz bandwidth, which is essential for powering noise-sensitive circuits such as RF or precision analog systems. The ADM7155ARDZ-02-R7 includes a noise reduction pin that allows further reduction of output noise when used with an external bypass capacitor.

In terms of protection features, the ADM7155ARDZ-02-R7 includes overcurrent protection and thermal overload protection, safeguarding both the regulator and the downstream circuits from damage due to excessive current or overheating. The device is offered in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Overall, the ADM7155ARDZ-02-R7 from Analog Devices Inc. represents a robust and reliable solution for applications requiring a high-quality voltage regulator with low dropout, low noise, and high accuracy.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5527 $51.0540
48+ $2.0945 $100.5360
74+ $2.0291 $150.1534
102+ $1.9636 $200.2872
132+ $1.8982 $250.5624
177+ $1.7018 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess