EN
  • EN
  • DE

ADM7160ACPZN3.3-R7

Part No ADM7160ACPZN3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 54dB to 43dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1014782-ADM7160ACPZN3.3-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7160ACPZN3.3-R7 CAD Model

Description

ADM7160ACPZN3.3-R7 Ultra-Low Noise LDO by Analog Devices Inc.

The ADM7160ACPZN3.3-R7 is a high-performance, low-dropout (LDO) linear regulator from Analog Devices Inc., designed to deliver a stable and precise 3.3V output voltage. This component stands out for its ultra-low noise characteristics and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout Voltage: Capable of maintaining output regulation with minimal input-to-output differential, enhancing efficiency in operation.
  • Ultra-Low Noise: Generates low output voltage noise, which is crucial for noise-sensitive applications such as precision ADCs, DACs, and other sensitive RF applications.
  • High PSRR: Excellent power supply rejection ratio, minimizing the impact of voltage fluctuations from the input power source on the output voltage.
  • Output Current: Capable of delivering up to 200 mA, suitable for a wide range of applications.
  • Thermal Protection: Features built-in thermal shutdown and short-circuit protection, ensuring the device operates within safe temperature ranges.
  • Package: Comes in a compact, lead-frame chip scale package (LFCSP), which is space-efficient and ideal for space-constrained applications.

Applications

The ADM7160ACPZN3.3-R7's superior noise performance and stable output make it an excellent choice for powering precision analog circuits, such as:

  • High-performance analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable and battery-powered equipment
  • RF applications such as PLLs, VCOs, and mixers
  • Medical devices where precision and reliability are paramount

This LDO's combination of features ensures that it can significantly improve the performance of a system by providing a clean, stable supply voltage with minimal impact from supply noise or variations. The ADM7160ACPZN3.3-R7 is a testament to Analog Devices Inc.'s commitment to delivering high-quality power management solutions that meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess