EN
  • EN
  • DE

ADM7172ACPZ-2.5-R7

Part No ADM7172ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 2A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 2A 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7172ACPZ-2.5-R7TR, ADM7172ACPZ-2.5-R7DKR, ADM7172ACPZ-2.5-R7CT, ADM7172ACPZ-2.5-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910547-ADM7172ACPZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-2.5-R7 CAD Model

Description

Analog Devices ADM7172ACPZ-2.5-R7 Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7172ACPZ-2.5-R7 is a state-of-the-art linear voltage regulator manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver a fixed output voltage of 2.5V, with an impressive output current of up to 500 mA, making it an ideal choice for sensitive RF or analog circuitry that requires a clean power supply.

The ADM7172 boasts an ultra-low noise output, which is critical for maintaining signal integrity in high-performance applications. With a noise level of just 1.6 µV RMS over the 10 Hz to 100 kHz bandwidth, this regulator ensures that the power supply does not introduce significant noise into sensitive circuits. This feature is coupled with a high power supply rejection ratio (PSRR) of 70 dB at 10 kHz, which further contributes to its ability to provide a stable and clean voltage output, even in the presence of fluctuations in the input voltage.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADM7172ACPZ-2.5-R7 is designed for space-constrained applications. Its small footprint and low-profile package make it an excellent choice for portable devices, medical instruments, and other applications where size and weight are critical considerations.

Among the key features of this linear regulator is its wide input voltage range, from 4.5 V to 15 V, which provides flexibility in various system designs. Additionally, it offers thermal overload protection and short-circuit protection, which enhance the safety and reliability of the end application. The ADM7172 also has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

With its combination of low noise, high PSRR, and robust protection features, the ADM7172ACPZ-2.5-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize the performance of their high-end and RF applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5351 $52.2808
19+ $5.3621 $101.8799
29+ $5.1946 $150.6434
40+ $5.0270 $201.0800
52+ $4.8594 $252.6888
69+ $4.3567 $300.6123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess