EN
  • EN
  • DE

ADM7172ACPZ-R7

Part No ADM7172ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Input voltage range | IC REG LINEAR POS ADJ 2A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 6.23V
Maximum Dropout Voltage .27V at 2A
Output Current 2A
Current - Quiescent (Iq) 2mA
Maximum Supply Current 8.7mA
PSRR 60db ~ 20dB (100kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADM7172
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140953-ADM7172ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-R7 CAD Model

Description

ADM7172ACPZ-R7: High-Performance, CMOS Linear Regulator

The ADM7172ACPZ-R7 is a state-of-the-art linear voltage regulator from Analog Devices Inc., designed to deliver high precision and low noise performance for a wide range of applications. This regulator is part of the ADM7172 series, which is known for its exceptional voltage regulation and stability, even under varying load conditions and supply voltages.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADM7172ACPZ-R7 offers a small footprint solution without compromising on functionality. It is capable of delivering up to 500 mA of output current, which makes it suitable for powering sensitive analog and RF circuitry that require a clean and stable power supply.

One of the key features of the ADM7172ACPZ-R7 is its low dropout voltage, enabling it to provide efficient regulation with minimal difference between the input and output voltages. This makes it an excellent choice for battery-powered devices where maximizing battery life is crucial. The device operates over a wide input voltage range from 2.3 V to 6.5 V, allowing flexibility in various power supply designs.

The ADM7172ACPZ-R7 also boasts excellent transient response, ensuring that the output voltage remains stable even with rapid changes in load. This is particularly important for powering CPUs, FPGAs, and other digital ICs that can have swift current demands. Additionally, the device features a low quiescent current, which contributes to its overall power efficiency.

For design customization, the ADM7172ACPZ-R7 includes an adjustable output voltage version that can be set with external resistors from 1.2 V to the input voltage minus the dropout. It also comes with fixed output voltage options for common rails like 1.8 V, 2.5 V, 3.3 V, and 5 V. Furthermore, it incorporates a range of protective features such as overcurrent protection, thermal overload protection, and reverse battery protection, safeguarding both the regulator and the system it powers.

With its robust performance and comprehensive feature set, the ADM7172ACPZ-R7 is an ideal choice for precision regulation requirements in medical devices, instrumentation, and communication infrastructure, ensuring reliable and consistent power delivery for critical electronic components.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1846 $51.8460
24+ $4.2541 $102.0984
37+ $4.1211 $152.4807
51+ $3.9882 $203.3982
65+ $3.8552 $250.5880
87+ $3.4564 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess