EN
  • EN
  • DE

ADM809-5LAKS-REEL7

Part No ADM809-5LAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.63V SC-70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1014794-ADM809-5LAKS-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM809-5LAKS-REEL7 CAD Model

Description

Product Overview

The ADM809-5LAKS-REEL7 is a highly reliable voltage monitoring device designed by Analog Devices Inc., a leader in the semiconductor industry. This precision microprocessor supervisory circuit is engineered to facilitate the management of power supplies and ensure the stability and functionality of electronic systems.

Key Features

  • Voltage Monitoring: The ADM809-5LAKS-REEL7 offers accurate monitoring of the power supply voltage, ensuring that the system operates within safe voltage thresholds. It is specifically tailored for a nominal threshold voltage of 5.0V, making it suitable for a wide range of applications.
  • Reset Output: This device provides an active low reset output, which becomes operational whenever the monitored voltage falls below the acceptable range. This feature is critical for preventing system errors and data corruption during power up, power down, and brown-out conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM809-5LAKS-REEL7 consumes minimal power, contributing to the overall energy efficiency of the system it is incorporated into.
  • Compact Packaging: The product comes in a compact SOT-23 package, allowing for space-saving integration into a variety of electronic assemblies. It is supplied on a 7-inch reel, facilitating automated manufacturing processes.

Applications

The ADM809-5LAKS-REEL7 is versatile and can be utilized in numerous applications where voltage monitoring and system reliability are paramount. These include:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable/Battery-powered equipment
  • Industrial controllers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM809-5LAKS-REEL7 is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for critical applications.

Ordering Information

The ADM809-5LAKS-REEL7 is available for order in reel format, facilitating ease of use in automated production environments. For detailed ordering and pricing information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7661 $61.8135
80+ $1.4492 $115.9360
125+ $1.4039 $175.4875
175+ $1.3587 $237.7725
220+ $1.3134 $288.9480
295+ $1.1776 $347.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess