EN
  • EN
  • DE

ADM809RARTZ-REEL

Part No ADM809RARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23 | IC SUPERVISOR MPU 2.63V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADM809
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140967-ADM809RARTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM809RARTZ-REEL CAD Model

Description

The ADM809RARTZ-REEL from Analog Devices Inc. is a specialized microprocessor supervisory circuit that provides a multitude of features designed to enhance system reliability and accuracy. This compact and efficient component is essential for applications requiring precise monitoring and control of power supply and system reset functions.

Key Features:

  • Reset Output: The ADM809RARTZ-REEL offers a reset output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a reliable system reset during power-up, power-down, and brownout conditions.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Accuracy: With a reset threshold accuracy of ±1.5% at room temperature, the ADM809RARTZ-REEL provides high precision in monitoring voltage levels.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various environmental conditions.
  • Watchdog Timer: An onboard watchdog timer improves system reliability by monitoring system operation and initiating a system reset in case of malfunction.
  • Manual Reset Input: A manual reset input is provided to allow for a reset to be triggered with an external signal.

Applications:

The ADM809RARTZ-REEL is ideal for use in microprocessor systems, computers, controllers, and intelligent instruments where reliable system operation is critical. Its small footprint and reel packaging make it suitable for high-volume production and automated assembly processes.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to high-quality components. The ADM809RARTZ-REEL is no exception, with its robust design and stringent quality control ensuring reliable performance in the most demanding applications.

Package and Availability:

The device is available in a compact SOT-23 package and is part of a reel, facilitating efficient integration into automated manufacturing workflows. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring ease of integration and peace of mind for designers and engineers.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess