EN
  • EN
  • DE

ADM810RAKSZ-REEL7

Part No ADM810RAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23 | IC SUPERVISOR MPU 2.63V SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number ADM810
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140982-ADM810RAKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM810RAKSZ-REEL7 CAD Model

Description

ADM810RAKSZ-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM810RAKSZ-REEL7 is a robust voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient component is an essential part of many electronic systems, ensuring reliable operation by monitoring the supply voltage of digital systems and microprocessors.

Featuring a precision voltage monitoring capability, the ADM810RAKSZ-REEL7 helps protect sensitive electronic equipment from harmful conditions such as brown-outs, over-voltage, and power failure. The device triggers a reset signal whenever the supply voltage drops below a preset threshold, ensuring that the system can restart with a clean and stable boot sequence once normal voltage levels are restored.

Key Features:

  • Reset Output: The IC provides an active-low reset output which remains asserted for a minimum of 140ms after Vcc has risen above the specified threshold, ensuring a proper system reset.
  • Supply Voltage Monitoring: It monitors the supply voltage and asserts the reset signal when the voltage drops below the factory-set threshold, with a tolerance of ±1.5% at room temperature.
  • Low Power Consumption: Designed for power-sensitive applications, the device has a very low quiescent current, making it suitable for battery-operated systems.
  • Temperature Range: The IC operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: The ADM810RAKSZ-REEL7 comes in a compact SOT-23 package and is supplied on 7-inch reels, facilitating efficient integration into automated manufacturing processes.

Applications:

The versatility of the ADM810RAKSZ-REEL7 makes it an ideal choice for a wide range of applications, including:

  • Microprocessor systems
  • Computers and embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems

Analog Devices Inc. has designed the ADM810RAKSZ-REEL7 with reliability and performance in mind, ensuring that your systems are safeguarded against unpredictable power fluctuations and can maintain operational integrity under various conditions. By incorporating this voltage supervisor IC into your design, you can enhance the stability and robustness of your electronic products.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess