EN
  • EN
  • DE

S-1721E3033-I6T1G

Part No S-1721E3033-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185419-S-1721E3033-I6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1721E3033-I6T1G CAD Model

Description

The S-1721E3033-I6T1G is a high-accuracy voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. Its small size and low power consumption make it suitable for a wide range of applications, especially in portable and battery-powered devices.

Applications

  • Microcontroller Reset Circuits: Used to ensure a clean and reliable reset of microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Employed in battery-powered devices to detect low battery conditions and prevent deep discharge.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside the acceptable range.
  • System Voltage Supervision: Provides voltage supervision for various electronic systems, ensuring stable and reliable operation.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels with high accuracy.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • Hysteresis: Built-in hysteresis prevents oscillation near the detection threshold.
  • Operating Voltage Range: Wide operating voltage range accommodates various power supply voltages.

Benefits

  • Improved System Reliability: Ensures reliable system operation by detecting and responding to voltage drops.
  • Prevention of Data Corruption: Prevents data corruption in microcontrollers and memory devices by providing a reliable reset signal.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • Protection against Deep Discharge: Protects batteries from deep discharge, prolonging their lifespan.

Additional Details

The S-1721E3033-I6T1G has a detection voltage of 3.033V. It typically operates over a temperature range of -40°C to +85°C. The output is typically an N-channel open drain. Package type is typically SOT-23-6. The specific tolerances on the detection voltage can typically be found on the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess