EN
  • EN
  • DE

ADM8320WBX3NARJZR7

Part No ADM8320WBX3NARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 3.18V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8320
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381351-ADM8320WBX3NARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8320WBX3NARJZR7 CAD Model

Description

Introducing the ADM8320WBX3NARJZR7 from Analog Devices Inc.

The ADM8320WBX3NARJZR7 is a premium-quality microprocessor supervisory circuit developed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to monitor the power supply voltage levels and system health in microprocessor-based systems, ensuring that your electronics operate within safe parameters.

Designed with precision and reliability in mind, the ADM8320WBX3NARJZR7 features a range of key attributes that make it an essential component for any critical system requiring robust power management. This supervisory circuit offers a reset output during power-up, power-down, and brownout conditions, which helps to safeguard the microprocessor and other critical components from improper operation.

Key Features:

  • Voltage Monitoring: The device constantly checks the power supply voltage and ensures it remains within the acceptable range for your system.
  • Reset Output: It provides an active-low reset signal, which is crucial for initializing the microprocessor correctly upon startup or during voltage dips.
  • Low Power Consumption: With energy efficiency in mind, this supervisory circuit is designed to operate with minimal power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Analog Devices Inc. is known for its precision components, and the ADM8320WBX3NARJZR7 is no exception, offering high accuracy in voltage monitoring to ensure system stability.
  • Compact Package: Available in a small footprint, this device is ideal for space-constrained applications without compromising on performance.

Applications:

The ADM8320WBX3NARJZR7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Data Communication Systems

With its robust design and comprehensive feature set, the ADM8320WBX3NARJZR7 from Analog Devices Inc. is the go-to solution for designers looking to enhance system reliability and protect against voltage irregularities. Whether you're developing consumer electronics or complex industrial machinery, this supervisory circuit will provide the assurance and performance you need to ensure your products operate flawlessly.

Choose the ADM8320WBX3NARJZR7 for your next project and experience the peace of mind that comes with using a high-quality component from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess