EN
  • EN
  • DE

ADM8691ARWZ

Part No ADM8691ARWZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR MPU 4.65V ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 139095-ADM8691ARWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8691ARWZ CAD Model

Description

Analog Devices Inc. ADM8691ARWZ Microprocessor Supervisory Circuit

The ADM8691ARWZ from Analog Devices Inc. is a robust microprocessor supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides a high degree of precision and reliability, ensuring that systems operate within their desired parameters, enhancing overall system stability and safety.

This component is crucial in applications where data integrity and system reliability are paramount. With its ability to monitor the reset function for microprocessors, it ensures that the system can recover from power failures, brown-outs, and other fault conditions, by initiating a reset signal to the microprocessor until stable power and system conditions are detected.

The ADM8691ARWZ offers several key features:

  • Power Supply Monitoring: It keeps a watchful eye on the system's power supply, triggering a reset if it detects any out-of-tolerance condition.
  • Programmable Watchdog Timer: The built-in watchdog timer can be programmed to different time-out periods, ensuring the microprocessor is operating correctly. If the watchdog timer is not periodically reset by the microprocessor, a system reset will be initiated.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
  • Low Power Consumption: Designed for energy-sensitive applications, this supervisory circuit operates with minimal power draw.
  • High Accuracy: The ADM8691ARWZ maintains high accuracy in reset threshold levels, ensuring reliable operation.

Encased in a 16-lead SOIC (Small Outline Integrated Circuit) package, the ADM8691ARWZ is suitable for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments. Its compact form factor makes it an excellent choice for space-constrained environments.

With its combination of features, the ADM8691ARWZ from Analog Devices Inc. is an essential component for designers looking to enhance system integrity and prevent data corruption due to power anomalies or processor malfunctions. Its integration into a system design contributes to the robustness and longevity of the application it serves.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8725 $62.9800
18+ $6.4588 $116.2584
28+ $6.2578 $175.2184
39+ $6.0557 $236.1723
50+ $5.8535 $292.6750
67+ $5.2483 $351.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess