The ADM8695 from Analog Devices Inc. is a state-of-the-art integrated circuit designed for precise voltage monitoring and power supply control. This innovative component is engineered to enhance the reliability and efficiency of electronic systems by providing accurate supervision of power supply voltages.
Key Features
- Precision Voltage Monitoring: The ADM8695 offers high-accuracy monitoring of under-voltage and over-voltage conditions, ensuring that your system operates within safe voltage thresholds.
- Programmable Reset Thresholds: Users can configure voltage threshold levels to match specific system requirements, providing a flexible solution for a variety of applications.
- Low Power Consumption: With its low quiescent current draw, the ADM8695 is an excellent choice for power-sensitive designs, contributing to overall energy efficiency.
- Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
- Watchdog Timer: The built-in watchdog timer feature helps to ensure system functionality by monitoring the microprocessor and system operation and resetting the system in case of a malfunction.
Applications
The ADM8695 is versatile and can be used in a wide range of applications, including:
- Microprocessor Systems
- Computers and Servers
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Telecommunication Equipment
Technical Specifications
Equipped with a robust set of features, the ADM8695 ensures optimal performance in demanding environments:
- Supply Voltage Range: 2.7V to 5.5V
- Temperature Range: -40°C to +85°C
- Precision Voltage Thresholds
- Low Power Reset
- Adjustable Watchdog Timer
- Available in Multiple Package Options
By integrating the ADM8695 into your electronic system, you can achieve higher reliability and performance, safeguarding your application against voltage-related issues and ensuring a robust operational environment.