EN
  • EN
  • DE

ADMC300BST

Part No ADMC300BST
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Performance DSP-Based Motor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141037-ADMC300BST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMC300BST CAD Model

Description

ADMC300BST by Analog Devices Inc.

The ADMC300BST is a high-performance, single-chip motor controller from Analog Devices Inc., designed to cater to the sophisticated needs of modern motion control applications. This innovative product combines a robust set of features to provide precise control, efficiency, and versatility, making it a top choice for engineers and developers in various industries.

Key Features:

  • Integrated Motor Control: The ADMC300BST is capable of controlling various types of motors, including Brushless DC (BLDC), Permanent Magnet Synchronous (PMSM), and AC Induction Motors. Its integrated design helps to reduce the complexity and size of motor control applications.
  • Advanced Signal Processing: Equipped with a powerful DSP core, the ADMC300BST provides exceptional signal processing capabilities for complex algorithms, enabling precise motor control and efficient operation.
  • Multiple Control Modes: The device supports various control modes, including voltage mode, current mode, and field-oriented control (FOC), offering flexibility to meet different application requirements.
  • High-Speed Interfaces: With high-speed communication interfaces such as SPI and UART, the ADMC300BST ensures seamless integration with other system components and quick data transfer rates.
  • Robust Protection Features: The product includes overcurrent protection, overvoltage protection, and thermal shutdown features to ensure reliable operation and safeguard the system against potential damage.

Applications:

The ADMC300BST is suitable for a wide range of applications, including:

  • Industrial automation and robotics
  • Automotive systems
  • Consumer electronics
  • Aerospace and defense mechanisms
  • Medical equipment

Technical Specifications:

The technical specifications for the ADMC300BST include a supply voltage range that supports typical industrial voltages, a temperature range suited for harsh environments, and a compact package that facilitates easy integration into system designs.

With its combination of performance, integration, and protection, the ADMC300BST from Analog Devices Inc. is engineered to drive innovation and efficiency in motor control systems. It stands as a testament to the company's commitment to providing advanced solutions for the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess