EN
  • EN
  • DE

ADMP421BCEZ-RL

Part No ADMP421BCEZ-RL
Manufacturer Analog Devices Inc.
Catalog Microphones
Description Omnidirectional Microphone with Bottom Port and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141049-ADMP421BCEZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADMP421BCEZ-RL CAD Model

Description

ADMP421BCEZ-RL: High-Performance Microphone from Analog Devices Inc.

The ADMP421BCEZ-RL is a state-of-the-art, high-quality, digital-output bottom port microphone developed by Analog Devices Inc. Incorporating industry-leading technology, this microphone is designed to provide superior sound detection and clarity for a wide range of audio applications.

Key Features:

  • Omni-Directional Response: The ADMP421BCEZ-RL captures sound from all directions, ensuring consistent audio pickup no matter the orientation of the sound source.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone delivers clear and precise audio, minimizing background noise and enhancing the quality of the captured sound.
  • Digital I2S Interface: The microphone features a digital I2S interface for seamless integration with a wide range of processors and DSPs, facilitating easy connection and data transfer.
  • Low Power Consumption: Designed for efficiency, the ADMP421BCEZ-RL operates on low power, making it ideal for battery-powered devices where power conservation is critical.
  • Stability over Temperature: The microphone performs consistently across a broad temperature range, ensuring reliable operation in varying environmental conditions.
  • Compact and Robust Design: The small footprint and robust construction make it suitable for space-constrained applications and ensure durability.

Applications:

The ADMP421BCEZ-RL is versatile and can be used in a variety of devices, including:

  • Smartphones and Tablets
  • Teleconferencing Systems
  • Wearable Devices
  • Voice Recognition Systems
  • Camera and Video Recording Equipment

Product Specifications:

This microphone is offered in a small 4.72 mm × 3.76 mm × 1.00 mm surface-mount package, making it an excellent choice for applications where space is at a premium. It operates within a 1.8 V to 3.3 V supply voltage range, providing flexibility in system design. The ADMP421BCEZ-RL is also compliant with the RoHS standards, ensuring environmental responsibility in its manufacturing and usage.

With its combination of performance, efficiency, and compact design, the ADMP421BCEZ-RL from Analog Devices Inc. is an excellent choice for designers looking to incorporate high-quality audio capture into their next-generation devices.

You May Also Be Interested in

Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Analog Devices Inc.
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess