EN
  • EN
  • DE

ADN2526ACPZ

Part No ADN2526ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 11.3 Gbps Active Back-Termination, Differential Laser Diode Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 46mA
Current - Modulation 80mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Mounting SMD
Win Source Part Number 1141054-ADN2526ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2526
Introduction Date August 24, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2526ACPZ CAD Model

Description

Product Overview: ADN2526ACPZ by Analog Devices Inc.

The ADN2526ACPZ is a high-performance, adjustable laser diode driver designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This advanced component is specifically engineered to provide a reliable and efficient solution for driving edge-emitting lasers and vertical cavity surface-emitting lasers (VCSELs) in optical communication systems.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2526ACPZ offers a versatile platform for a variety of applications, including fiber optic transceivers, datacom, and telecom equipment. Its design is optimized to cater to the needs of high-speed data transmission, ensuring that it meets the rigorous demands of modern communication standards.

Key Features:

  • Wide Modulation Bandwidth: The device supports high-speed operation, which is essential for applications that require fast data transfer rates.
  • Adjustable Bias and Modulation Current: Users can finely tune both the bias and modulation currents, allowing for precise control over the laser's output, which is crucial for maintaining signal integrity.
  • Low Power Consumption: As energy efficiency becomes increasingly important, the ADN2526ACPZ addresses this need with its low power dissipation, reducing the overall power requirements of the system in which it is used.
  • Integrated Safety Features: The device includes safety features such as thermal shutdown and over-current protection, ensuring the longevity and reliability of both the driver and the laser diode.
  • Single 3.3V Power Supply: Simplifies power management within the system by operating from a single, low-voltage supply.

With its robust design and comprehensive feature set, the ADN2526ACPZ is an ideal choice for designers looking to enhance the performance and reliability of their optical communication systems. Analog Devices Inc. has a reputation for quality and precision, and this laser diode driver is no exception, reflecting the company's commitment to providing cutting-edge technology solutions.

Whether you're developing high-speed networking equipment or advanced optical communication devices, the ADN2526ACPZ offers the performance and flexibility needed to stay ahead in the fast-evolving field of optical communications.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess