EN
  • EN
  • DE

ADN2814ACPZ-500RL7

Part No ADN2814ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK/DATA REC 675MBPS 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
PLL Yes
Main Purpose SONET/SDH
Input CML
Output LVDS
Number of Circuits 1
Differential - Input Yes/Yes
Frequency - Max 675MHz
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5);5;9;7;10;8;3;4;2;1;535;2837;505;175;313;516;222;428;31;600006;2832;600026;1725;448;544;600010;1465;1016;576;150;278;14;2129;816;568;488;1046;1833;20;2156;846;600;863;638;296;600020;818;0;30748;30749;30357;96876;96877;26933;85521;43905;45314;45315;30519;35022;29348;26976;20090;37881;127397;8374;30521;85331;63558;24364;19459;25546;30360;30583;1638;23782;8424;28713;27961;85609;62;61;3;2;243;250;1;17;6;0;2;4;7;1;750491;750490;1;380240;423329;423332;264908;201975;201976;1;313398;313399;313400;313401;313402;313403;313413;316149;316494;316529;316889;323241;326507;327136;698083;327138;327746;330535;331315;334500;334515;334516;334520;334521;334522;337793;767677;338756;340831;340982;345107;345108;345109;345161;782894;345166;345167;345168;345169;686104;345170;345171;345172;345180;345223;345232;345233;345234;345271;345276;345277;345278;345279;345280;345281;345282;345283;493696;345284;345287;345288;346334;346353;346990;346992;346994;346995;346996;348673;349370;350910;350911;350934;350981;351049;353484;358670;359171;359172;359177;359175;359176;359259;359261;683092;359273;359274;359275;359262;359263;359264;359266;359267;359268;359269;359270;359271;359272;359294;672784;359299;362956;363938;369458;374811;374832;374833;374835;374836;374838;374839;374840;374842;374843;374844;374845;729383;374860;374861;374863;375799;377058;377524;379864;379897;382257;384838;385120;385122;385123;385124;385125;385126;389057;389288;389365;396162;407340;399949;401404;403647;405249;405252;405253;405254;405255;405256;405257;405258;405260;405261;405262;408543;409053;507620;409925;410771;412167;415919;416630;417674;418661;419710;419751;421632;422676;1;331286;674046;331357;331360;574561;331361;331511;331516;331517;331518;757964;466921;331524;331540;331548;331569;331574;483209;331587;331615;473897;331643;331645;331646;331650;331652;331661;331683;331684;335090;335096;343032;343048;353132;353134;353146;353148;353152;353153;353164;353166;353167;353168;353169;353171;367197;369681;369684;369686;369690;369693;369696;369697;369698;369700;369701;369718;369748;369754;369755;369793;369801;369807;369808;385541;385545;407514;407515;416423;1;331286;331357;331360;574561;331511;331515;331524;331526;331527;331528;331537;477921;431587;331567;331574;483209;331579;331587;331629;331633;331635;331643;331646;331650;331652;331658;331659;331683;343032;343045;353132;353137;353143;353145;353153;353161;353163;353164;353170;353173;353174;356474;356534;356536;356538;356599;367197;367198;476391;369681;369686;369690;369692;369695;369696;369698;369700;369718;369754;369793;369807;385541;399096;407511;407514;407515;416423;1;2;3;4;5;6;7;8;481673;38826;38827;63478;63571;63576;63577;63581;63582;63583;63587;63590;63591;63593;63596;63629;63633;63634;63635;63636;63637;63640;63641;63642;63651;63662;63671;63679;63682;63685;63688;137551;137567;137569;137570;137572;137573;137574;137576;137577;137578;137579;137584;137585;137587;137588;137589;137590;137591;137592;180392;180399;180400;180401;180403;180407;180408;180410;180412;180413;180414;180415;180417;180418;211518;211525;211529;211531;211533;211534;211536;211537;235101;235102;235103;235104;235105;235107;235108;235111;235112;254825;254826;254828;254829;254830;254831;254832;767680;272261;272262;285358;285359;285361;285366;285367;298499;66837;434835;76803;76804;76805;76806;76807;76808;76809;76811;76812;83032;83034;89692;89693;89694;94168;94169;94170;94173;105362;1;1;380286;380287;423342;423343;237983;294253;104508;188430;68724;120562;123298;124611;251797;253060;282601;73717;81504;93284;93279;104509;117227;152764;158848;1
Ultra Librarian 3D Model Ultra Librarian ADN2814ACPZ-500RL7 CAD Model

You May Also Be Interested in

NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess