EN
  • EN
  • DE

ADN2818ACPZ-RL7

Part No ADN2818ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Continuous Rate 10 Mbps to 2.7 Gbps Clock and Data Recovery ICs | IC CLOCK/DATA RECOVERY 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
PLL Yes
Main Purpose SONET/SDH
Input CML
Output CML
Frequency - Max 2.7GHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADN2818
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141061-ADN2818ACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2818ACPZ-RL7 CAD Model

Description

ADN2818ACPZ-RL7 - Continuous Rate Clock and Data Recovery IC from Analog Devices Inc.

The ADN2818ACPZ-RL7 is a versatile and high-performance Continuous Rate Clock and Data Recovery (CDR) Integrated Circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced chip is engineered to provide robust signal conditioning and clock/data recovery for a wide array of applications that require precise and reliable data transmission.

This CDR device is capable of supporting data rates from 10.7 Mb/s to 12.5 Gb/s, making it an ideal solution for various communication standards. The product is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is designated with the part number ADN2818ACPZ-RL7, where "RL7" denotes the reel and tape packaging variant, suitable for automated assembly processes.

The ADN2818ACPZ-RL7 offers a No Reference Clock (NRC) operation mode, which eliminates the need for an external reference clock, simplifying design and reducing system costs. It also features an integrated Voltage Controlled Oscillator (VCO), which allows the device to recover the clock and data signals from the incoming data stream without the need for an external VCO.

Key features of this product include its wide operating temperature range, low power consumption, and the inclusion of loss of signal (LOS) detection, which ensures reliable operation even in challenging signal environments. The IC also provides programmable functions such as frequency offset, loop bandwidth, and output amplitude, offering designers flexibility to tailor the device to specific application requirements.

Applications for the ADN2818ACPZ-RL7 are diverse and include optical networking such as SONET/SDH, Ethernet, Fibre Channel, and other data communication systems where signal integrity is paramount. With its robust feature set and high level of integration, the ADN2818ACPZ-RL7 is an excellent choice for system designers looking for a CDR solution that delivers performance, reliability, and ease of use.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess