EN
  • EN
  • DE

ADN2847ACP-32-RL7

Part No ADN2847ACP-32-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Lsr Drvr 3.3GBPS 3.6V 32LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 32
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1043620-ADN2847ACP-32-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADN2847ACP-32-RL7 CAD Model

Description

Analog Devices Inc. ADN2847ACP-32-RL7 Product Overview

The ADN2847ACP-32-RL7 from Analog Devices Inc. stands out as a cutting-edge component in the realm of optical communication and network infrastructure. This product is a testament to Analog Devices' commitment to delivering high-performance solutions for complex signal processing challenges. The ADN2847ACP-32-RL7 is designed to enhance the reliability and efficiency of high-speed data transmission systems.

Key Features and Benefits

  • High-Speed Performance: This chip is designed for rapid data transmission, making it ideal for applications requiring high data throughput and minimal latency.
  • Exceptional Signal Integrity: With advanced design techniques, the ADN2847ACP-32-RL7 ensures that the signal integrity is maintained even in challenging environments, reducing the likelihood of data errors.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, as it operates with minimal power requirements, thus reducing operational costs and enabling greener solutions.
  • Compact Form Factor: The small package size allows for integration into space-constrained applications without compromising performance.
  • Robust Reliability: Analog Devices Inc. is known for its rigorous testing and quality control, ensuring that the ADN2847ACP-32-RL7 meets the highest reliability standards.

Applications

The ADN2847ACP-32-RL7 is versatile and can be used in various applications, such as:

  • Optical networking equipment like SONET/SDH, DWDM, and CWDM systems
  • Data center interconnects that require high-speed data transfer
  • Telecommunications infrastructure, including both backbone networks and access networks
  • Broadband systems, including cable television (CATV) and Internet service providers (ISPs)

Product Specifications

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADN2847ACP-32-RL7 is built to exacting standards. Its specifications are tailored to meet the demands of advanced communication systems, ensuring compatibility and superior performance.

Ordering and Availability

The ADN2847ACP-32-RL7 is available for order under the part number ADN2847ACP-32-RL7, and it is supplied in a reliable package that ensures safe transit and storage. Customers can inquire about bulk orders, pricing, and delivery options directly from Analog Devices Inc. or through authorized distributors.

For detailed technical information, datasheets, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess