EN
  • EN
  • DE
  • IT

ADN2850BCPZ25

Part No ADN2850BCPZ25
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Nonvolatile Memory, Dual 1024-Position Digital Resistor | IC DGTL POT 25KOHM 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 25k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (5x5)
Family Part Number ADN2850
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141066-ADN2850BCPZ25
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2850BCPZ25 CAD Model

Description

Product Overview: ADN2850BCPZ25 from Analog Devices Inc.

The ADN2850BCPZ25 is a precision digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer is an ideal solution for applications requiring precise resistance tuning controlled by a digital interface.

Key Features

  • Resistance Options: The device offers a resistance value of 25 kΩ, providing flexibility for various applications.
  • Resolution: It features a 1024-position resolution, allowing for fine adjustments in resistance settings.
  • Dual-Channel: The ADN2850BCPZ25 has two independently programmable channels, enabling simultaneous control of multiple resistance settings within a single package.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the device can retain the resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Interface: The digital potentiometer supports a versatile SPI interface, providing easy integration with microcontrollers and digital systems.
  • Compact Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The ADN2850BCPZ25 is suitable for a wide range of applications, including:

  • Automated test equipment
  • Instrumentation and control systems
  • Data acquisition systems
  • Programmable filters and delays
  • Consumer electronics
  • Power supply adjustments

Product Summary

The ADN2850BCPZ25 from Analog Devices Inc. is a highly precise and reliable digital potentiometer, providing design engineers with a versatile component for fine-tuning resistance values in a variety of electronic systems. Its dual-channel configuration, high resolution, and nonvolatile memory make it an excellent choice for sophisticated industrial and consumer applications where accuracy and stability are paramount.

To learn more about the ADN2850BCPZ25 and how it can be integrated into your next project, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3508 $61.4032
8+ $12.5956 $100.7648
13+ $12.2020 $158.6260
17+ $11.8083 $200.7411
22+ $11.4147 $251.1234
30+ $10.2339 $307.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess