EN
  • EN
  • DE

ADN4651BRWZ-RL7

Part No ADN4651BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features LVDS Digital Isolator 5000Vrms Channel 600Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADN4651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADN4651BRWZ-RL7CT, ADN4651BRWZ-RL7-ND, 505-ADN4651BRWZ-RL7DKR, 505-ADN4651BRWZ-RL7TR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910580-ADN4651BRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4651BRWZ-RL7 CAD Model

Description

The ADN4651BRWZ-RL7 from Analog Devices Inc. is a state-of-the-art, high-speed digital isolator designed to ensure reliable communication and signal integrity in challenging electrical environments. This component is a member of the ADN4651 series, which is renowned for its robust isolation capabilities and high data rate performance. The ADN4651BRWZ-RL7 is an ideal solution for applications that require the transfer of digital signals across an isolation barrier, while maintaining signal accuracy and integrity.

Key Features

  • High Data Rates: This digital isolator supports data rates up to 150 Mbps, making it suitable for high-speed data transfer applications such as SPI, I2C, or UART interfaces.
  • Robust Isolation: With an isolation voltage rating of 5 kVrms, this component provides reliable protection against high voltage transients and enables the safe transfer of digital signals between different ground domains.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for power-sensitive applications.
  • Channel Configuration: The ADN4651BRWZ-RL7 offers a dual-channel configuration, enabling bidirectional communication across the isolation barrier.
  • Wide Temperature Range: This digital isolator operates over an industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.
  • Compact and Reliable: Housed in a 16-lead SOIC package, it provides a compact solution that does not compromise on reliability or performance.

Applications

The ADN4651BRWZ-RL7 is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Isolated SPI/I2C interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Automotive systems requiring robust signal isolation

With its advanced features and reliable performance, the ADN4651BRWZ-RL7 digital isolator from Analog Devices Inc. is a superior choice for designers looking to enhance the safety and integrity of their digital signal communications. Whether used in industrial, medical, automotive, or other high-performance environments, this component ensures that data is transferred accurately and securely, even in the presence of electrical noise and potential ground differences.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6024 $58.8072
7+ $16.0840 $112.5880
10+ $15.5814 $155.8140
14+ $15.0787 $211.1018
18+ $14.5761 $262.3698
23+ $13.0683 $300.5709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess